EN
  • EN
  • DE

TDK73K224BL-IH

Part No TDK73K224BL-IH
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 363519-TDK73K224BL-IH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDK73K224BL-IH CAD Model

Description

The TDK73K224BL-IH is a common mode choke manufactured by TDK Corporation, designed to suppress common mode noise in various electronic circuits. This choke is engineered to attenuate common mode interference while minimizing any impact on differential mode signals, thus ensuring signal integrity. Its features make it suitable for use in power supplies, communication lines, and other applications where noise reduction is crucial.

Applications

  • Power Line Filtering: Used to filter common mode noise on AC and DC power lines, protecting sensitive equipment.
  • Communication Interfaces: Applied in communication lines such as USB, Ethernet, and RS-485 to reduce noise and enhance signal quality.
  • Audio Equipment: Filters unwanted noise in audio amplifiers and signal processing circuits, resulting in cleaner and more accurate sound reproduction.
  • Industrial Control Systems: Improves the reliability and accuracy of industrial control systems by mitigating noise-induced errors.
  • Medical Electronic Devices: Helps ensure the accuracy and reliability of medical devices by minimizing electromagnetic interference (EMI).

Features

  • High Common Mode Impedance: Provides significant attenuation of common mode noise across a broad frequency range.
  • Low Differential Mode Insertion Loss: Minimizes the impact on differential mode signals, preserving signal integrity.
  • Compact Size: Designed for space-saving integration into a variety of electronic devices.
  • High Rated Current: Capable of handling substantial current loads without compromising performance.
  • RoHS Compliant: Manufactured in accordance with environmental standards for hazardous substance content.
  • Surface Mount Technology (SMT): Optimized for automated assembly processes and high-density circuit board designs.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Reliability: Protects sensitive electronic components from noise-induced damage and malfunctions.
  • Reduced EMI Emissions: Helps electronic devices meet electromagnetic interference (EMI) regulatory requirements.
  • Optimized Power Supply Performance: Ensures a stable and clean power supply, improving the overall efficiency and lifespan of electronic devices.
  • Simplified Circuit Integration: Designed for easy integration into existing circuit designs with minimal modifications.
  • Cost-Effective Noise Suppression: Provides a reliable and efficient noise suppression solution at a competitive price point.

Additional Details

The TDK73K224BL-IH common mode choke incorporates a ferrite core material specifically chosen for its effectiveness in suppressing noise within the designated frequency range. The design aims to minimize parasitic capacitance and leakage inductance, which can negatively affect performance. This choke is suitable for a variety of operating temperatures and environmental conditions. Its surface mount design facilitates automated assembly, reducing manufacturing costs and enhancing product quality. It is essential to consult the official TDK datasheet for precise specifications, including inductance values, DC resistance, and rated current, to ensure it meets the specific requirements of the application. The choke is an important component in achieving electromagnetic compatibility (EMC) and ensuring proper functioning of electronic devices in environments with high levels of noise.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess