EN
  • EN
  • DE

INTEL SSDSC2BB240G7-INTEL - 240GB SSD 2.5 SATA 6G MIX SSDSC2BB240G7 S3520

Part No INTEL SSDSC2BB240G7-INTEL - 240GB SSD 2.5 SATA 6G MIX SSDSC2BB240G7 S3520
Manufacturer Intel
Catalog Hard Drives
Description 240GB SSD 2.5 SATA 6G MIX SSDSC2BB240G7 S3520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423966-INTEL SSDSC2BB240G7-INTEL - 240GB SSD 2.5 SATA 6G MIX SSDSC2BB240G7 S3520
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2BB240G7-INTEL - 240GB SSD 2.5 SATA 6G MIX SSDSC2BB240G7 S3520 CAD Model

Description

The Intel SSDSC2BB240G7, belonging to the S3520 Series, is a 240GB solid-state drive that brings together performance, capacity, and reliability in a 2.5-inch form factor. Leveraging the SATA 6Gb/s interface, it is designed to deliver consistent read and write speeds that significantly outperform traditional hard disk drives, making it an excellent upgrade for various computing environments, from desktops to servers. This drive is specifically optimized for mixed-use applications, providing a balanced performance that benefits both read and write operations, ideal for boot drives, data caching, and primary storage in enterprise scenarios. Intel's expertise in NAND technology is evident in this SSD, ensuring not only high performance but also increased endurance and reliability, which are critical for 24/7 operations in data centers and business applications. It includes crucial data protection features, such as hardware-based encryption and advanced error correction codes, safeguarding data against potential threats and ensuring its integrity. With its modest capacity of 240GB, the SSDSC2BB240G7 S3520 Series is particularly suited for roles where high-speed data access and reliability are prioritized over large storage volume, offering an optimal balance for performance-focused computing tasks.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess