EN
  • EN
  • DE

INTEL SSDSC2KB240G8-INTEL - 240GB SSD 2.5 SATA 6G MIX SSDSC2KB240G8 S4510

Part No INTEL SSDSC2KB240G8-INTEL - 240GB SSD 2.5 SATA 6G MIX SSDSC2KB240G8 S4510
Manufacturer Intel
Catalog Hard Drives
Description 240GB SSD 2.5 SATA 6G MIX SSDSC2KB240G8 S4510
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423956-INTEL SSDSC2KB240G8-INTEL - 240GB SSD 2.5 SATA 6G MIX SSDSC2KB240G8 S4510
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2KB240G8-INTEL - 240GB SSD 2.5 SATA 6G MIX SSDSC2KB240G8 S4510 CAD Model

Description

The INTEL SSDSC2KB240G8-INTEL solid-state drive is part of Intel's S4510 Series, offering 240GB of storage capacity. It is designed for mixed-use in enterprise data centers and workstations that require both high speed and durability. With a 2.5-inch form factor and the SATA 6Gbps interface, it provides compatibility with a vast array of systems, from advanced servers to personal computing devices. This SSD is tailored to deliver consistent performance across a wide range of data-intensive tasks such as cloud computing, virtualization, and online transaction processing (OLTP), with an architecture optimized for read-intensive applications. The drive benefits from Intel's latest NAND flash technology, ensuring reduced latency and improved energy efficiency over traditional HDDs. It also incorporates end-to-end data protection and a robust set of management features, including the Intel SSD Toolbox for drive health monitoring and optimization. With its blend of capacity, reliability, and speed, the INTEL SSDSC2KB240G8-INTEL is a versatile storage solution that caters to the needs of businesses looking to upgrade their IT infrastructure for enhanced throughput and lower operational costs.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess