EN
  • EN
  • DE

INTEL SSDSC2KG240G8-INTEL - 240GB SSD 2.5 SATA 6G SSDSC2KG240G8 MIX S4610

Part No INTEL SSDSC2KG240G8-INTEL - 240GB SSD 2.5 SATA 6G SSDSC2KG240G8 MIX S4610
Manufacturer Intel
Catalog Hard Drives
Description 240GB SSD 2.5 SATA 6G SSDSC2KG240G8 MIX S4610
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423968-INTEL SSDSC2KG240G8-INTEL - 240GB SSD 2.5 SATA 6G SSDSC2KG240G8 MIX S4610
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2KG240G8-INTEL - 240GB SSD 2.5 SATA 6G SSDSC2KG240G8 MIX S4610 CAD Model

Description

The Intel SSDSC2KG240G8, part of the S4610 Series, is a 240GB solid-state drive designed to deliver high performance, reliability, and efficiency for mixed-use applications. Encased in a 2.5-inch form factor, it is ideal for integrating into a variety of computing systems, including desktops, laptops, and servers. This SSD utilizes the SATA 6Gb/s interface, ensuring fast data transfer rates and broad compatibility with existing systems. Its capacity of 240GB makes it perfect for use as a boot drive, caching, or primary storage in business and enterprise environments where speed and reliability are critical. The S4610 Series is engineered for mixed-use workloads, providing a balanced performance that supports both read and write-intensive applications, making it an excellent choice for databases, virtualization, and transactional workloads. Intel's cutting-edge NAND technology and manufacturing excellence ensure that this SSD offers not only superior performance but also improved endurance and reduced power consumption, contributing to lower total cost of ownership. It incorporates advanced features for data protection and drive management, including hardware encryption for security and wear-leveling technology for durability. The SSDSC2KG240G8 represents an outstanding solution for those seeking a reliable, high-performance storage option that can handle diverse workloads with ease.

You May Also Be Interested in

CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess