EN
  • EN
  • DE

MC8087/B

Part No MC8087/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016098-MC8087/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC8087/B CAD Model

Description

The MC8087/B is a numeric coprocessor, also known as a floating-point unit (FPU), designed by Intel to enhance the mathematical capabilities of their 8086 and 8088 microprocessors. It performs complex floating-point operations, significantly speeding up calculations involving real numbers. It's a historical component, predating the integration of FPUs directly into CPUs.

Applications:

  • Scientific computing
  • Engineering simulations
  • Computer-aided design (CAD)
  • Graphics processing
  • Financial analysis

Features:

  • Floating-point arithmetic operations (addition, subtraction, multiplication, division, square root, etc.)
  • Transcendental functions (sine, cosine, tangent, logarithm, exponential)
  • 80-bit extended precision floating-point format
  • Data types: integer, single-precision, double-precision, and extended-precision floating-point
  • Instruction set extension for the 8086/8088 CPUs

Benefits:

  • Increased Performance: Accelerates floating-point calculations, improving the overall performance of applications that rely on such operations.
  • Enhanced Accuracy: Provides higher precision than integer arithmetic, reducing rounding errors in calculations.
  • Simplified Programming: Simplifies the development of scientific and engineering applications by providing hardware support for floating-point operations.
  • Standard Compliance: Adheres to the IEEE 754 floating-point standard.

Technical Specifications:

The MC8087/B operates at a clock frequency compatible with the 8086/8088 processors. It uses a 40-pin DIP package. It supports a variety of floating-point data types, including single-precision (32-bit), double-precision (64-bit), and extended-precision (80-bit). It communicates with the CPU through a dedicated bus. Refer to the Intel documentation for detailed specifications, including instruction timings, electrical characteristics, and programming details.

The MC8087 was a significant advancement in computing, providing hardware acceleration for floating-point operations. While now obsolete, it played a crucial role in the development of scientific and engineering software.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess