EN
  • EN
  • DE

MD27C64A25/B

Part No MD27C64A25/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015555-MD27C64A25/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD27C64A25/B CAD Model

Description

The MD27C64A25/B is a 64K (8K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. This device is a non-volatile memory that can be electrically programmed and erased using ultraviolet light. It is commonly used for storing firmware, boot code, and other program data in embedded systems.

Applications

  • Embedded Systems: Used for storing firmware in microcontrollers and microprocessors.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Utilized in test and measurement equipment for storing calibration data and program code.
  • Consumer Electronics: Found in older gaming consoles, electronic toys, and other consumer devices.

Features

  • 64K (8K x 8) Memory Organization: Provides 64 kilobits of storage capacity organized as 8,192 bytes of 8 bits each.
  • Erasable and Reprogrammable: Can be erased using ultraviolet light and reprogrammed electrically.
  • Fast Access Time: Offers relatively fast access times, enabling quick retrieval of stored data.
  • Single 5V Power Supply: Operates from a single 5-volt power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels, facilitating integration with other digital circuits.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed, ensuring reliable data storage.
  • Reprogrammability: Allows for easy updates and modifications to stored data, enabling flexible system development.
  • Cost-Effective Solution: Provides a relatively inexpensive solution for storing firmware and program data.
  • Wide Availability: Widely available from various distributors, ensuring easy sourcing.
  • Mature Technology: Based on a mature and well-established technology, ensuring high reliability.

Additional Details

The MD27C64A25/B is typically packaged in a ceramic or plastic DIP (Dual In-line Package) with a transparent window for ultraviolet erasure. The access time is typically in the range of 250ns, indicated by the "25" in the part number. Programming is performed using a dedicated EPROM programmer. Proper decoupling capacitors should be used to minimize noise on the power supply lines. Refer to the manufacturer's datasheet for detailed programming specifications and operating characteristics.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess