EN
  • EN
  • DE

PIC93C46/P

Part No PIC93C46/P
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964092-PIC93C46/P
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC93C46/P CAD Model

Description

Microchip Technology's PIC93C46/P EEPROM

The PIC93C46/P is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to deliver a flexible and reliable storage solution for a wide range of applications. This integrated circuit is a part of Microchip's renowned data storage product line, offering a non-volatile memory solution with a robust feature set.

Key Features:

  • Memory Size: The PIC93C46/P provides 1 Kbit of memory, which is organized as either 64 x 16-bit or 128 x 8-bit, making it versatile for various data storage needs.
  • Communication: It utilizes a simple 3-wire serial interface for communication, which ensures easy integration with most microcontrollers and processors.
  • Operating Voltage: The device operates at a voltage range of 4.5V to 5.5V, accommodating a wide range of applications that require a 5V power supply.
  • Self-Timed Write Cycle: The PIC93C46/P features self-timed write cycles, including auto-erase, which simplifies the programming process and enhances data integrity.
  • Endurance: It boasts a high write endurance with 1,000,000 write cycles and a data retention period of 100 years, ensuring long-term reliability of stored data.

Applications:

The versatility of the PIC93C46/P makes it ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Consumer electronics
  • Telecommunication infrastructure

Package and Availability:

The PIC93C46/P is available in a DIP (Dual In-line Package) form factor, which allows for easy handling and integration into printed circuit boards (PCBs) through hole-mounting techniques. This package type is well-suited for prototyping, educational purposes, and small-scale production.

With its robust design and reliable performance, the Microchip PIC93C46/P EEPROM stands as a smart choice for designers and engineers looking for a compact, efficient, and durable memory solution.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess