EN
  • EN
  • DE

MD82288-10

Part No MD82288-10
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026681-MD82288-10
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD82288-10 CAD Model

Description

The MD82288-10 is a Bus Controller designed by Intel, primarily used in conjunction with the Intel 8086 and 8088 microprocessors. This component is responsible for generating the necessary control signals for memory and I/O access, managing the system bus, and coordinating data transfers. The "-10" indicates a 10 MHz operating frequency.

Applications:

  • Intel 8086/8088-based systems: Provides bus control and management for systems using the Intel 8086 and 8088 microprocessors.
  • IBM PC and compatibles: Used in early IBM PCs and compatible systems to control memory and I/O access.
  • Industrial control systems: Employed in industrial control systems based on the Intel 8086/8088 architecture.
  • Embedded systems: Used in embedded systems requiring a robust bus controller.

Features:

  • Bus control logic: Generates control signals for memory and I/O access.
  • Address decoding: Decodes memory and I/O addresses to select the appropriate devices.
  • Data transfer control: Controls the flow of data between the microprocessor and memory or I/O devices.
  • Clock generation: Generates the system clock signal.
  • Interrupt handling: Supports interrupt handling and prioritization.
  • Compatible with Intel 8086/8088: Designed to work seamlessly with the Intel 8086 and 8088 microprocessors.

Benefits:

  • Simplified system design: Provides a comprehensive bus control solution, simplifying circuit board design.
  • Improved system performance: Optimizes data transfer and memory access.
  • Increased system reliability: Provides reliable bus control and management.
  • Easy interfacing: Designed for easy interfacing with Intel 8086/8088 microprocessors.
  • Reduced component count: Integrates multiple bus control functions into a single chip.

Additional Details:

The MD82288-10 is typically packaged in a DIP (Dual In-line Package). It operates from a +5V power supply. Refer to the Intel datasheet for detailed specifications, including timing diagrams, electrical characteristics, and application notes. The MD82288 is a critical component in the architecture of early IBM PCs and compatible systems. It works alongside other support chips, such as the 8284 clock generator and the 8259 interrupt controller, to provide a complete system solution.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess