EN
  • EN
  • DE

N80C51GB

Part No N80C51GB
Manufacturer Intel
Description CHMOS SINGLE-CHIP 8-BIT MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1229310-N80C51GB
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N80C51GB CAD Model

Description

The Intel N80C51GB is a high-performance microcontroller based on the industry-standard 8051 architecture. It is designed for embedded control applications requiring significant processing power and versatile peripheral functions. This microcontroller is fabricated using advanced CMOS technology, which provides low power consumption and high noise immunity, making it suitable for a wide range of industrial and consumer applications.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in appliances, remote controls, and entertainment devices.
  • Automotive Systems: Employed in engine management, dashboard control, and anti-lock braking systems (ABS).
  • Telecommunications: Used in modems, routers, and cellular base stations.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • 8051 Core: High-performance 8-bit CPU compatible with the 8051 instruction set.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Multiple 16-bit timers/counters for timing, event counting, and frequency measurement.
  • Serial Communication: UART for asynchronous serial communication and SPI/I2C interfaces for synchronous communication.
  • Interrupt System: Flexible interrupt system with multiple interrupt sources and priority levels.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external devices.
  • Power Management: Low-power modes for reducing power consumption in battery-powered applications.

Benefits

  • High Performance: Provides fast instruction execution and efficient processing capabilities.
  • Versatility: Suitable for a wide range of applications due to its flexible peripheral functions and configurable I/O ports.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Ease of Programming: Compatible with standard 8051 development tools and programming languages.
  • Reliability: Robust design ensures stable operation in harsh environments.

Additional Details

The N80C51GB operates on a wide voltage range, typically between 2.7V and 5.5V. It supports various clock frequencies, allowing designers to optimize performance and power consumption. The microcontroller is available in various package options, including DIP, PLCC, and surface-mount packages. Its integrated watchdog timer enhances system reliability by detecting and recovering from software errors. The N80C51GB also features a power-on reset (POR) circuit, which ensures proper initialization of the microcontroller after power-up.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess