EN
  • EN
  • DE

NH82801EB SL7YC

Part No NH82801EB SL7YC
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832501-NH82801EB SL7YC
Ultra Librarian 3D Model Ultra Librarian NH82801EB SL7YC CAD Model

Description

The Intel NH82801EB SL7YC is a component of the Intel 82801EB I/O Controller Hub (ICH5). As part of the chipset, it manages I/O functions for various systems. It is a southbridge chip typically paired with a northbridge to form a core logic chipset on a motherboard.

Applications

  • Desktop PCs
  • Embedded Systems
  • Industrial PCs
  • Motherboards requiring robust I/O management

Features

  • Integrated USB 2.0 controller with multiple ports.
  • Integrated IDE/ATA controller supporting up to ATA-100.
  • PCI bus interface for connecting peripherals.
  • Low Pin Count (LPC) interface for connecting legacy devices.
  • AC'97 audio controller for audio output.
  • Integrated LAN controller for network connectivity.

Benefits

  • Enhanced I/O performance for desktop and embedded systems.
  • Improved data transfer rates via USB 2.0.
  • Reduced system cost by integrating multiple I/O functions into a single chip.
  • Provides a stable platform for connecting legacy devices through LPC interface.
  • Reliable audio output with integrated AC'97 controller.
  • Simplified system design and reduced motherboard complexity.

Additional Details

The NH82801EB connects to the northbridge via the Direct Media Interface (DMI). It supports multiple USB ports, allowing for easy connectivity of peripherals. The integrated IDE controller supports up to two IDE drives. The chip also features an integrated audio controller, eliminating the need for a separate sound card in some applications. Its power consumption is relatively low, contributing to energy efficiency in desktop and embedded systems. The SL7YC sSpec code indicates a specific stepping or revision of the chip.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.4546 $106.9092
3+ $43.8600 $131.5800
5+ $42.4901 $212.4505
6+ $41.1192 $246.7152
8+ $39.7482 $317.9856
10+ $35.6364 $356.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess