EN
  • EN
  • DE

NH82801HEM/QM73ES

Part No NH82801HEM/QM73ES
Manufacturer Intel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0613+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 733074-NH82801HEM/QM73ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NH82801HEM/QM73ES CAD Model

Description

The NH82801HEM, often associated with the QM73 Express Chipset, is a Mobile I/O Controller Hub (ICH) from Intel. It is a crucial component in laptop and embedded systems that connects the CPU to slower peripherals. The QM73 Express Chipset incorporates the Graphics Memory Controller Hub (GMCH) and the ICH, providing a comprehensive solution for mobile platforms. Specifically, the NH82801HEM handles I/O functions.

Applications

  • Laptops: Provides I/O connectivity for various laptop functions, including USB, audio, and storage.
  • Embedded Systems: Used in industrial computers and embedded devices that require a range of I/O interfaces.
  • Mobile Workstations: Supports high-performance mobile workstations requiring extensive peripheral connectivity.

Features

  • PCI Express Support: Provides PCI Express lanes for connecting high-speed peripherals such as graphics cards and SSDs.
  • USB Ports: Offers multiple USB 2.0 ports for connecting USB devices.
  • Serial ATA (SATA) Support: Supports SATA interfaces for connecting hard drives and solid-state drives.
  • High Definition Audio (HDA): Enables high-quality audio output and input.
  • LPC Interface: Provides a Low Pin Count (LPC) interface for connecting legacy devices such as Super I/O chips.
  • Integrated LAN Controller: Integrates a LAN controller for Ethernet connectivity (in some implementations).
  • Power Management Features: Supports advanced power management features to optimize power consumption in mobile devices.

Benefits

  • Comprehensive I/O Connectivity: Provides a wide range of I/O interfaces for connecting various peripherals.
  • High Performance: PCI Express support enables high-speed data transfer for demanding applications.
  • Power Efficiency: Advanced power management features extend battery life in mobile devices.
  • Integrated Solution: Reduces the need for external components, simplifying system design and lowering costs.

Technical Specifications

The NH82801HEM/QM73ES typically supports Intel Core 2 Duo and Core 2 Extreme mobile processors. It interfaces with the processor via the Direct Media Interface (DMI). The chipset supports DDR2 and DDR3 memory technologies, depending on the specific implementation. The device provides various expansion slots, including PCI Express x16 for graphics and multiple PCI Express x1 slots for other peripherals. It generally has 6 SATA ports supporting RAID configurations. The audio subsystem is typically Intel High Definition Audio, delivering multi-channel sound output. The ICH also manages the system's BIOS and firmware.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9037 $64.5185
11+ $10.5879 $116.4669
17+ $10.2564 $174.3588
24+ $9.9261 $238.2264
31+ $9.5946 $297.4326
41+ $8.6024 $352.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess