EN
  • EN
  • DE

P28F002BCT120

Part No P28F002BCT120
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 265863-P28F002BCT120
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P28F002BCT120 CAD Model

Description

The P28F002BCT120 is a 2-megabit (256K x 8) CMOS flash memory device manufactured by Intel. It's a high-performance, cost-effective solution for nonvolatile storage applications.

Applications

  • Embedded systems requiring non-volatile storage.
  • Industrial control systems.
  • Networking equipment.
  • BIOS storage in older computer systems.
  • Data logging applications.

Features

  • Capacity: 2 Megabit (256K x 8)
  • Organization: Organized as 256K words of 8 bits each.
  • Technology: CMOS Flash Memory
  • Access Time: 120 ns (nanoseconds)
  • Supply Voltage: Typically 5V (check datasheet for exact range).
  • Package Type: Available in various package options, including DIP and PLCC.
  • Erase Suspend Capability: Allows interruption of the erase process to read or program other locations.
  • Low Power Consumption: Designed for minimal power consumption in both active and standby modes.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Enables quick data retrieval.
  • High Endurance: Can withstand a large number of erase/program cycles.
  • Cost-Effective: Provides a balance of performance and cost.
  • Ease of Integration: Standard interface and packaging options simplify integration into existing systems.
  • Reliability: Robust design ensures reliable data storage and retrieval.

Additional Details

This flash memory device utilizes advanced CMOS technology for high performance and low power consumption. The 120ns access time allows for rapid data access, crucial for applications where speed is critical. The device offers erase suspend capability, permitting the interruption of the erase process to perform other operations like reading or programming in different memory locations, improving system efficiency.

The P28F002BCT120 is a reliable and versatile flash memory solution suitable for a variety of embedded applications requiring non-volatile data storage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess