EN
  • EN
  • DE

P80C52F/BFA

Part No P80C52F/BFA
Manufacturer Intel
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Win Source Part Number 343319-P80C52F/BFA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C52F/BFA CAD Model

Description

The Intel P80C52F/BFA is a microcontroller belonging to the MCS-51 family, an enhanced version of the original 8051. It's designed for embedded control applications where processing power and peripheral integration are essential. Its architecture is widely used due to its robustness and comprehensive feature set.

Applications

  • Motor Control: Used for precise speed and position control in various types of motors.
  • Industrial Automation: Employed in PLCs, sensors, and control panels for automated manufacturing processes.
  • Robotics: Integrated into robotic arms and automated guided vehicles (AGVs) for movement and control.
  • Instrumentation: Used in test and measurement equipment for data acquisition and control.
  • Consumer Electronics: Found in smart appliances, home automation systems, and advanced remote controls.

Features

  • 8-Bit CPU: Provides a robust processing core for control tasks.
  • 8 KB Flash Memory: Enables in-system programming and data storage, allowing for easy updates and modifications.
  • 256 Bytes of RAM: Offers working memory for data storage and manipulation.
  • Three 16-Bit Timer/Counters: Facilitates accurate timing, counting, and PWM generation.
  • Full Duplex UART: Supports serial communication for interfacing with other devices.
  • Six Interrupt Sources: Allows for responsive handling of external events and interrupt-driven tasks.
  • Programmable Clock Output: Provides a flexible clock signal for synchronizing external devices.

Benefits

  • Enhanced Performance: Larger memory and additional features compared to the standard 8051.
  • Flexibility: The programmable clock output and multiple timer/counters enhance the versatility of the microcontroller.
  • Ease of Programming: The in-system programmability allows for convenient firmware updates.
  • Reliability: Designed for robust operation in industrial and commercial environments.
  • Wide Availability: The MCS-51 architecture has extensive support, documentation, and development tools.

Technical Specifications: The P80C52F/BFA typically operates at clock speeds up to 24 MHz. It requires a 5V power supply. The operating temperature range is commonly specified as -40°C to +85°C, suitable for industrial environments. Available package options include DIP, PLCC, and surface-mount packages. This microcontroller features a watchdog timer to prevent program lock-up and ensure system stability. The on-chip flash memory can be reprogrammed multiple times, allowing for iterative development and field updates.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess