EN
  • EN
  • DE

P8237A-5

Part No P8237A-5
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266823-P8237A-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8237A-5 CAD Model

Description

The Intel P8237A-5 is a programmable Direct Memory Access (DMA) controller. It is designed to increase system performance by allowing peripherals to transfer data to or from memory without constant CPU intervention. This significantly reduces the CPU's overhead, enabling it to focus on other tasks, thereby improving overall system efficiency.

Applications:

  • Hard Disk Controllers: Managing data transfers between the hard drive and system memory.
  • Graphics Cards: Facilitating high-speed data transfer for display updates.
  • Sound Cards: Handling audio data transfers for playback and recording.
  • Network Interface Cards (NICs): Managing data transfers for network communication.
  • Tape Drives: Controlling data flow to and from tape storage devices.

Features:

  • Four Independent DMA Channels: Allows simultaneous DMA operations for up to four different peripherals.
  • Programmable Transfer Modes: Supports single transfer, block transfer, demand transfer, and cascade modes, offering flexibility for different application needs.
  • Memory-to-Memory Transfer Capability: Enables data transfer directly between different memory locations without peripheral involvement.
  • Auto-initialisation: Automatically reloads DMA channel registers after each DMA cycle.
  • Address Increment/Decrement: Allows the DMA controller to automatically increment or decrement the memory address after each transfer.

Benefits:

  • Increased System Performance: Reduces CPU overhead by offloading data transfer tasks to the DMA controller.
  • Improved Data Transfer Rates: Enables high-speed data transfer between peripherals and memory.
  • Enhanced System Responsiveness: Frees up the CPU to handle other tasks, resulting in a more responsive system.
  • Flexibility: Programmable transfer modes and channel configurations allow for adaptation to a wide range of applications.
  • Reduced Software Complexity: Simplifies device driver development by providing a hardware-based DMA solution.

Additional Details:

The P8237A-5 operates with a clock frequency of up to 5 MHz. It supports memory addressing up to 64KB per channel. The device communicates with the CPU and peripherals via a standard system bus. It is typically packaged in a 40-pin DIP (Dual In-line Package).

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess