The Intel P85C220-66 is a microcontroller or embedded processor, likely part of Intel's microcontroller product line from the late 1980s or early 1990s. The "-66" suffix likely refers to its operating frequency (66 MHz, which would have been very fast for embedded systems at the time). These chips were commonly used in various embedded systems and control applications.
Applications
- Industrial control systems
- Telecommunications equipment
- Networking devices
- Automotive electronics
- Data acquisition systems
Features
- 16-bit or 32-bit architecture (likely 16-bit based on the era)
- High-speed clock frequency (66 MHz)
- On-chip memory (ROM, RAM, and/or Flash memory)
- Peripheral interfaces: serial ports (UART, SPI, I2C), parallel ports, timers, and counters
- Interrupt controller for handling real-time events
- DMA (Direct Memory Access) controller for high-speed data transfers
- Power management features for low-power operation
Benefits
- High processing power for demanding embedded applications
- Flexible peripheral interfaces for connecting to a wide range of devices
- Real-time response capabilities for time-critical applications
- Integrated features for reduced system complexity and cost
- Robust performance in industrial environments
Additional Details
The P85C220-66 likely operates on a 5V power supply. It would be packaged in a PGA (Pin Grid Array) or similar package, allowing for a high pin count to accommodate the numerous peripheral interfaces and memory connections. Software development for this microcontroller would typically involve using assembly language or C, along with a dedicated compiler and debugger. Because of the age of the chip, finding original datasheets and development tools may be challenging. However, some information can be found in legacy embedded systems documentation and online archives.
If you're working with a system using this microcontroller, it's important to carefully review the existing hardware and software documentation. Replacements or modern equivalents may be available, but it's crucial to consider compatibility and ensure that the new microcontroller meets the performance and feature requirements of the original system.