EN
  • EN
  • DE

MUN5215DW

Part No MUN5215DW
Manufacturer ON Semiconductor
Description Dual Bias Resistor Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1228429-MUN5215DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN5215DW CAD Model

Description

The MUN5215DW from ON Semiconductor is a high-performance, dual bias resistor transistor that combines two independent NPN transistors in a single SOT-363 package. This innovative design is optimized for space-saving applications and offers a reduction in component count, which is crucial for modern compact electronic devices. The MUN5215DW is designed to meet the rigorous demands of today's electronic industry, providing reliable and efficient performance across a wide range of applications.

Key Features:

  • Integrated Bias Resistor Network: The MUN5215DW incorporates built-in bias resistors that simplify circuit design and reduce board space requirements. The resistors are precisely engineered to provide stable performance over the entire operating temperature range.
  • Dual NPN Transistors: This device features two NPN transistors with a common emitter configuration, allowing for flexible circuit designs and the ability to drive two separate signals simultaneously.
  • Compact SOT-363 Package: The small surface-mount package is ideal for high-density PCB layouts, making it perfect for portable and space-constrained applications.
  • High Current Gain: The transistors in the MUN5215DW offer a high current gain (hFE), which ensures efficient current amplification in various electronic circuits.
  • Low VCE(sat): The device exhibits low collector-emitter saturation voltage, resulting in reduced power consumption and improved energy efficiency.

Applications:

The MUN5215DW is versatile and can be used in a diverse array of electronic circuits. Common applications include, but are not limited to:

  • Signal processing
  • Power management
  • Switching circuits
  • Amplification stages
  • Consumer electronics
  • Telecommunication systems

ON Semiconductor's commitment to quality ensures that the MUN5215DW dual bias resistor transistor is a reliable choice for designers looking to enhance the performance and efficiency of their electronic products. With its integrated resistors and dual-transistor configuration, the MUN5215DW is a valuable component for any application requiring compact, high-performance transistor solutions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess