EN
  • EN
  • DE

PC28F128J3F75

Part No PC28F128J3F75
Manufacturer Intel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case EZBGA64
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 725890-PC28F128J3F75
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F128J3F75 CAD Model

Description

The PC28F128J3F75 is a 128-megabit (16 MB) StrataFlash Memory device from Intel. It's a non-volatile memory solution designed for embedded applications requiring reliable storage and fast read/write access. This memory is organized as 8M x 16, meaning it can store 8 million words of 16 bits each.

Applications:

  • Embedded systems: Used in routers, switches, and other networking equipment for storing boot code and configuration data.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial automation devices for storing program code and data.
  • Automotive electronics: Found in engine control units (ECUs) and infotainment systems for storing firmware and map data.
  • Consumer electronics: Utilized in digital cameras, MP3 players, and other portable devices for storing user data and firmware.
  • Medical devices: Used in patient monitoring systems and diagnostic equipment for storing critical data and program code.

Features:

  • 128-Megabit (16 MB) storage capacity: Provides ample storage for code and data in embedded applications.
  • StrataFlash memory technology: Offers high-speed read and write performance with excellent data retention.
  • x16 data bus: Allows for fast data transfer with 16-bit wide access.
  • Asynchronous read/write operations: Simplifies interface with microprocessors and microcontrollers.
  • Sector erase: Enables selective erasure of memory sectors, minimizing erase time.
  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Operating temperature range: Supports a wide temperature range for reliable operation in various environments.

Benefits:

  • Reliable data storage: StrataFlash technology ensures long-term data retention and integrity.
  • Fast read/write performance: Enables quick access to stored data, improving system responsiveness.
  • Simplified system integration: Asynchronous interface simplifies interfacing with various processors and controllers.
  • Efficient memory management: Sector erase functionality allows for efficient memory allocation and utilization.
  • Extended battery life: Low power consumption minimizes energy usage, prolonging battery life in portable devices.

The PC28F128J3F75 StrataFlash Memory offers a robust and reliable storage solution for a wide range of embedded applications. Its high-speed performance and large storage capacity make it suitable for demanding applications requiring fast data access. The asynchronous interface simplifies integration with various microprocessors and microcontrollers, reducing design complexity. The sector erase functionality allows for efficient memory management, minimizing erase times and maximizing memory utilization. The low power consumption makes it an ideal choice for battery-powered devices, extending battery life and reducing energy costs. Intel's StrataFlash technology ensures long-term data retention, providing reliable storage for critical data and firmware. The PC28F128J3F75 is designed to meet the stringent requirements of embedded systems, offering a balance of performance, reliability, and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6692 $61.3536
19+ $6.2936 $119.5784
29+ $6.0961 $176.7869
40+ $5.8997 $235.9880
51+ $5.7034 $290.8734
68+ $5.1132 $347.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess