EN
  • EN
  • DE

PC28F640J3F75

Part No PC28F640J3F75
Manufacturer Intel
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
RoHS State Request Verification
Win Source Part Number 758637-PC28F640J3F75
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F640J3F75 CAD Model

Description

The PC28F640J3F75 is a StrataFlash Memory device manufactured by Intel. It is a 64-Mbit (8 MByte) Parallel Flash Memory, designed for embedded systems requiring non-volatile storage for code and data. The StrataFlash architecture provides high performance and reliability for demanding applications.

Applications

  • Embedded Systems: Code storage and data logging in embedded devices.
  • Networking Equipment: Boot code and configuration storage in routers and switches.
  • Industrial Automation: Program storage in programmable logic controllers (PLCs).
  • Automotive Systems: Firmware storage in engine control units (ECUs) and other automotive modules.
  • Consumer Electronics: Firmware storage in digital cameras, MP3 players, and other portable devices.

Features

  • 64-Mbit (8 MByte) capacity.
  • Parallel interface for high-speed data access.
  • Asymmetric block architecture for efficient storage management.
  • 100,000 program/erase cycles per block.
  • Operating voltage: 2.7V to 3.6V.
  • Page mode operation for faster programming.
  • Low power consumption.

Benefits

  • High performance: Parallel interface provides fast read and write speeds.
  • Large storage capacity: 64 Mbits provides ample storage for code and data.
  • High endurance: 100,000 program/erase cycles ensure long-term reliability.
  • Low power consumption: Extends battery life in portable applications.
  • Efficient storage management: Asymmetric block architecture optimizes memory utilization.
  • Robust data protection: Ensures data integrity in harsh environments.

Additional Details

The PC28F640J3F75 utilizes a parallel interface, typically connecting to a microcontroller or processor via a parallel bus. The asymmetric block architecture consists of smaller boot blocks and larger main blocks, allowing for efficient storage of frequently updated code and less frequently updated data. It supports various operating modes, including read, write, and erase, controlled through specific command sequences. The device typically comes in a TSOP (Thin Small Outline Package) or other surface-mount package. Data retention is typically specified as 20 years at a certain temperature. For detailed information on timing characteristics, operating conditions, and command sequences, it is essential to consult the Intel datasheet for this specific part number.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess