EN
  • EN
  • DE

PC28F640P30T85

Part No PC28F640P30T85
Manufacturer Intel
Description Intel StrataFlash Embedded Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1235676-PC28F640P30T85
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC28F640P30T85 CAD Model

Description

The PC28F640P30T85 is a 64-Mbit (8 M x 8 or 4 M x 16) Parallel Flash Memory device manufactured by Intel. This device is designed for embedded systems and applications requiring non-volatile storage. It is typically used to store program code, configuration data, and other critical information that must be retained even when power is removed.

Applications:

  • Embedded systems
  • Firmware storage
  • Boot code storage
  • Data logging
  • Networking equipment

Features:

  • 64 Mbit (8 M x 8 or 4 M x 16) memory organization
  • Parallel interface
  • 3.0 V read/write voltage
  • Asynchronous read operation
  • Sector erase architecture
  • Top boot block configuration

Benefits:

  • High-density storage for embedded applications.
  • Fast access times for quick program execution.
  • Low power consumption for extended battery life in portable devices.
  • Reliable data storage with non-volatile memory technology.
  • Easy integration into existing systems with parallel interface.

Additional Details:

The PC28F640P30T85 is organized as either 8 M x 8 or 4 M x 16, providing flexibility for different system architectures. It features a parallel interface for fast and efficient data transfer. The device operates at 3.0 V, making it suitable for low-power applications. Key specifications include access times in the nanosecond range and a sector erase architecture for efficient memory management. The top boot block configuration is ideal for storing boot code and critical system firmware. This flash memory device provides a reliable and high-performance storage solution for a wide range of embedded systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,544 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess