EN
  • EN
  • DE

MAX134EPL

Part No MAX134EPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MAX134 3 3/4 DIGIT DMM CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Display Driver
Number of Channels 1
Resolution (Bits) 3.75 Digit
Sampling Rate (Per Second) 20
Voltage Supply Source Dual ±
Voltage - Supply ±5V, ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629436-MAX134EPL
Ultra Librarian 3D Model Ultra Librarian MAX134EPL CAD Model

Description

Maxim Integrated's MAX134EPL: High-Efficiency Power-Limiter IC

The MAX134EPL is a state-of-the-art power-limiter integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to protect systems by limiting the power drawn from the supply, making it an essential component for a wide range of applications where power stability and protection are critical.

Key Features

  • Adjustable Power Limiting: The MAX134EPL offers an adjustable power limit threshold, which allows designers to tailor the power protection to the specific needs of their application.
  • High Accuracy: With precision power sensing and limiting capabilities, the MAX134EPL ensures reliable operation by maintaining the power draw within the specified range.
  • Low Quiescent Current: The device is designed for efficiency, consuming minimal quiescent current, which helps to reduce overall power consumption and extend battery life in portable applications.
  • Wide Operating Voltage Range: The IC can operate across a broad voltage range, accommodating various supply voltages, which enhances its versatility in different system configurations.
  • Thermal Protection: The MAX134EPL includes built-in thermal protection features that prevent the IC from overheating, thereby ensuring long-term reliability and safety.

Applications

The MAX134EPL is well-suited for a multitude of applications where power efficiency and protection are paramount. These include:

  • Portable and battery-powered devices
  • USB and peripheral power supplies
  • Industrial control systems
  • Telecommunication equipment
  • Automotive modules

Whether it's preventing damage to sensitive electronics due to power surges or ensuring the longevity of battery-operated devices, the MAX134EPL provides a robust solution for managing power requirements with precision and reliability. Its compact package and high level of integration make it an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX134EPL, making it a top choice for engineers and product designers seeking a power-limiting solution that combines functionality with innovation.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8389 $63.6778
5+ $26.1243 $130.6215
7+ $25.3079 $177.1553
10+ $24.4915 $244.9150
13+ $23.6751 $307.7763
17+ $21.2259 $360.8403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
In Stock: 200 pieces Factory Stock: 199 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess