EN
  • EN
  • DE

PC82545MDE SLGKK

Part No PC82545MDE SLGKK
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 269224-PC82545MDE SLGKK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC82545MDE SLGKK CAD Model

Description

The Intel PC82545MDE Gigabit Ethernet Controller, specifically the SLGKK sSpec code version, is a high-performance, single-chip Gigabit Ethernet controller designed for a variety of applications, including desktop, server, and embedded systems. The SLGKK sSpec indicates a specific stepping or revision of the chip, which may include minor improvements or bug fixes compared to the base PC82545MDE model. It is part of Intel's family of Ethernet controllers known for their reliability and performance.

Applications

  • Desktop PCs
  • Server Motherboards
  • Embedded Systems
  • Network Interface Cards (NICs)
  • Industrial Control Systems

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates, providing high-speed network connectivity.
  • PCI/PCI-X Interface: Connects to the host system via a PCI or PCI-X bus, enabling seamless integration with various platforms.
  • IEEE 802.3 Compliance: Complies with IEEE 802.3 standards for Ethernet, ensuring interoperability with other network devices.
  • Wake-on-LAN (WoL) Support: Allows the system to be remotely powered on or woken up over the network.
  • Checksum Offload: Offloads TCP/IP checksum calculations from the host CPU, improving overall system performance.
  • Interrupt Moderation: Reduces the number of interrupts generated by the network controller, minimizing CPU overhead.
  • Jumbo Frame Support: Supports jumbo frames (up to 9KB) for increased network throughput.
  • VLAN Tagging: Supports VLAN tagging for network segmentation and security.
  • SLGKK sSpec: Indicates a specific stepping or revision of the chip, potentially with minor improvements or bug fixes.

Benefits

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer and network performance.
  • Reduced CPU Load: Offload features such as checksum offload and interrupt moderation minimize CPU utilization, improving overall system performance.
  • Remote Management: Wake-on-LAN support enables remote system management and maintenance.
  • Interoperability: IEEE 802.3 compliance ensures compatibility with a wide range of network devices.
  • Enhanced Network Security: VLAN tagging support provides network segmentation and security.
  • Increased Network Throughput: Jumbo frame support allows for larger data packets, increasing network throughput.
  • Potential Improvements: The SLGKK sSpec version may offer minor improvements or bug fixes over the base PC82545MDE model.

Additional Details

The PC82545MDE (SLGKK) typically uses a standard RJ45 connector for network connectivity. It requires appropriate drivers to be installed on the host operating system for proper functionality. The controller is designed to operate within a specified temperature range and power consumption limits. The specific details of the SLGKK sSpec, such as the exact nature of the improvements or bug fixes, can usually be found in Intel's documentation for the PC82545MDE series.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8928 $58.9280
24+ $4.8348 $116.0352
37+ $4.6847 $173.3339
51+ $4.5334 $231.2034
66+ $4.3821 $289.2186
89+ $3.9293 $349.7077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess