EN
  • EN
  • DE

TESDA5V0A

Part No TESDA5V0A
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description Low Capacitance ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 364622-TESDA5V0A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESDA5V0A CAD Model

Description

The TESDA5V0A is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is offered in a compact package, making it suitable for space-constrained applications.

Applications

  • Cellular phones and smartphones: Protection against ESD events during handling and usage.
  • Portable devices: Safeguarding data lines and power inputs in MP3 players, digital cameras, and tablets.
  • Communication systems: Protecting I/O interfaces in networking equipment and telecommunications infrastructure.
  • Industrial equipment: Providing transient voltage protection for control circuits and sensors.
  • Medical devices: Ensuring reliable operation of sensitive electronics in patient monitoring and diagnostic equipment.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage surge to a safe level.
  • Fast response time: Quickly reacts to transient events, minimizing the risk of damage.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small package size: Enables use in compact electronic devices.
  • Compliant with industry standards: Meets IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) requirements.

Benefits

  • Improved system reliability: Protects electronic components from damage due to voltage transients, extending the lifespan of the device.
  • Reduced warranty claims: Minimizes failures caused by ESD and other transient events, lowering warranty costs.
  • Enhanced product performance: Ensures consistent and reliable operation, even in harsh environments.
  • Simplified design: Reduces the need for complex and expensive protection circuitry.
  • Cost-effective solution: Provides a high level of protection at a competitive price.

Additional Details

The TESDA5V0A features a standoff voltage of 5V and a peak pulse power dissipation. It is a unidirectional TVS diode, meaning it provides protection against positive voltage transients. The device is available in various surface-mount packages, such as SOD-323. The operating temperature range is typically -55°C to +125°C. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, surge capabilities, and application guidelines. The datasheet will provide specific clamping voltages, peak pulse current ratings, and other parameters necessary for proper circuit design and implementation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6008 $64.0320
90+ $1.3132 $118.1880
140+ $1.2728 $178.1920
190+ $1.2312 $233.9280
245+ $1.1908 $291.7460
325+ $1.0672 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess