EN
  • EN
  • DE

PEF3394EV2XSLL8N

Part No PEF3394EV2XSLL8N
Manufacturer Intel
Catalog Interface - CODECs
Description VINETIC 4C PEF3394 Voice Application CODEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998893-PEF3394EV2XSLL8N
Categories Interface - CODECs
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEF3394EV2XSLL8N CAD Model

Description

The PEF3394EV2XSLL8N is an ISDN Subscriber Access Controller - Single Chip (SACSIC) device from Intel (formerly Infineon Technologies). It is designed to provide a complete solution for ISDN Basic Rate Access (BRA) applications. This single-chip solution integrates all the necessary functions for connecting a subscriber to an ISDN network, including line interface, data processing, and control functions.

Applications

  • ISDN Terminal Adapters
  • ISDN Telephones
  • ISDN Routers
  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems with ISDN connectivity

Features

  • Full ISDN BRA (Basic Rate Access) Support
  • Integrated Line Interface
  • HDLC Controller
  • Microcontroller Interface
  • B-Channel and D-Channel Processing
  • Low Power Consumption

Benefits

  • Simplified system design with a single-chip solution.
  • Reduced component count and board space.
  • Lower power consumption for energy-efficient applications.
  • Faster time-to-market with a pre-integrated solution.
  • Cost-effective solution for ISDN connectivity.
  • Reliable data transmission over ISDN networks.

Additional Details

The PEF3394EV2XSLL8N integrates the complete ISDN BRA functionality into a single chip, streamlining the design process and reducing overall system cost. It incorporates a line interface for direct connection to the ISDN network, a HDLC controller for data link layer processing, and a microcontroller interface for communication with the host system. The device supports both B-channel and D-channel processing, enabling voice and data transmission. The part is designed to meet the requirements of various ISDN standards. Refer to the Intel datasheet for complete electrical characteristics, timing diagrams, and application notes. The XSLL8N likely refers to a specific packaging type or temperature range for this device. The device provides extensive diagnostic and monitoring capabilities to facilitate system troubleshooting. The integration of multiple functions into a single chip helps to minimize external components and reduce board space requirements. It is a robust solution for connecting devices to ISDN networks and supports a wide range of data communication protocols.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess