EN
  • EN
  • DE

PF38F1030W0ZBQ0

Part No PF38F1030W0ZBQ0
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 273202-PF38F1030W0ZBQ0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF38F1030W0ZBQ0 CAD Model

Description

The Intel PF38F1030W0ZBQ0 is a NOR flash memory device designed for use in embedded systems and wireless applications. It belongs to Intel's Wireless Flash Memory (WFM) family and is known for its low power consumption and high performance characteristics. This memory solution is often used to store code and data in mobile devices and other embedded systems that require efficient memory management.

Applications

  • Mobile Phones
  • Wireless Communication Modules
  • Embedded Control Systems
  • Portable Electronics
  • Internet of Things (IoT) Devices

Features

  • NOR Flash Memory Architecture
  • High-Speed Read Operations: Provides fast access to stored data.
  • Low Power Consumption: Optimizes energy usage, extending battery life in portable devices.
  • Sector Erase Capability: Allows selective erasure of memory blocks, enhancing flexibility.
  • Program/Erase Suspend: Supports interruption of programming or erasing operations.
  • Common Flash Interface (CFI): Enables standardized device identification and parameter retrieval.
  • Advanced Security Features: Protects stored data from unauthorized access and modifications.
  • Compact Package: Designed for space-constrained applications.

Benefits

  • Improved System Performance: Quick read operations enhance user experience and system responsiveness.
  • Extended Battery Life: Low power consumption minimizes energy drain, maximizing operational time.
  • Flexible Memory Management: Sector erase functionality allows efficient memory allocation.
  • Enhanced Data Security: Security features safeguard sensitive information from unauthorized access.
  • Simplified System Integration: CFI support streamlines device integration and reduces development time.
  • Compact Design: Suitable for use in space-limited portable electronics.

Technical Specifications

  • Memory Type: NOR Flash
  • Density: 1030 Mbit
  • Operating Voltage: 1.8V
  • Operating Temperature: -25°C to +85°C
  • Package: BGA
  • Read Speed: High-Speed

The Intel PF38F1030W0ZBQ0 is an excellent choice for wireless and embedded systems, offering a balance of speed, power efficiency, and security. Its small form factor and advanced features make it suitable for developing advanced and reliable electronic products, especially where battery life and data security are critical.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess