EN
  • EN
  • DE

PMB9923P10

Part No PMB9923P10
Manufacturer Intel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1424+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 755682-PMB9923P10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB9923P10 CAD Model

Description

The PMB9923P10 is a baseband processor from Intel. This processor is a key component in wireless communication systems, handling the crucial tasks of signal processing and modem functionality. It is designed to operate efficiently and reliably in demanding environments.

Applications:

  • Mobile Phones: Used as the core baseband processor in smartphones.
  • Tablets: Employed in tablet devices for cellular connectivity.
  • Wireless Modems: Integrated into wireless modems for data transmission.
  • IoT Devices: Found in various Internet of Things (IoT) devices requiring cellular communication.

Features:

  • Baseband Processing: Handles modulation and demodulation of signals.
  • Multiple Protocol Support: Supports various cellular communication standards such as LTE, 3G, and 2G.
  • Power Management: Includes advanced power management features for efficient energy consumption.
  • Connectivity: Offers multiple connectivity options including USB, UART, and SPI.
  • Security Features: Integrates security features to protect data and prevent unauthorized access.

Benefits:

  • High Performance: Enables high-speed data transfer and reliable communication.
  • Low Power Consumption: Extends battery life in mobile devices.
  • Compact Design: Allows for integration into small form factor devices.
  • Enhanced Security: Protects sensitive data from potential threats.
  • Versatile Connectivity: Facilitates seamless integration with various peripherals and systems.

Additional Details:

The PMB9923P10 is designed with a focus on low power consumption and high performance, making it suitable for a wide range of mobile and wireless applications. Its integrated security features ensure the protection of sensitive data, while its versatile connectivity options simplify integration into existing systems. This processor is crucial for ensuring reliable and efficient wireless communication in modern devices.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess