EN
  • EN
  • DE

PXB4395EL S LMD8

Part No PXB4395EL S LMD8
Manufacturer Intel
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195861-PXB4395EL S LMD8
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXB4395EL S LMD8 CAD Model

Description

The PXB4395EL S LMD8 is a networking processor from Intel. While specific details on this exact part number are scarce, information suggests it's part of Intel's line of communication processors targeted for networking equipment. These processors handle packet processing, traffic management, and security functions in network devices. Based on similar Intel networking processors, here's a likely description of its features and applications.

Applications:

  • Routers: Used in network routers for packet forwarding and routing decisions.
  • Switches: Employed in Ethernet switches for Layer 2 and Layer 3 switching.
  • Firewalls: Integrated into network firewalls for security processing and intrusion detection.
  • Network Appliances: Used in various network appliances, such as load balancers and VPN gateways.

Features:

  • Packet Processing Engine: Accelerates packet processing and forwarding.
  • Traffic Management: Implements quality of service (QoS) and traffic shaping.
  • Security Acceleration: Provides hardware acceleration for encryption and decryption.
  • High-Speed Interfaces: Supports Gigabit Ethernet and other high-speed network interfaces.

Benefits:

  • Increased Network Performance: Enhances data throughput and reduces latency.
  • Improved Security: Protects against network threats and ensures data confidentiality.
  • Flexible Network Design: Supports various networking protocols and standards.
  • Reduced Power Consumption: Optimizes power usage for energy-efficient network devices.

Additional Details:

The PXB4395EL S LMD8 processor likely features multiple processing cores, memory controllers, and peripheral interfaces. The "EL" may designate an energy-efficient or low-power variant. Specifications detailed in the datasheet would include the number of CPU cores, clock speed, memory bandwidth, and supported networking protocols (e.g., TCP/IP, UDP, VLAN). Hardware acceleration for common security algorithms such as AES, DES, and IPSec would also be included. The "LMD8" suffix may reference the package type, temperature grade, or some other manufacturing detail. Integrated support for hardware virtualization may also be present.

You May Also Be Interested in

Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
ICT
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Calogic, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess