The Intel QG82915PM, specified by the sSpec code SL8GT, represents another variant within the Intel 915 Express Chipset family tailored for mobile computing platforms. Designed as an integral component of Intel's Centrino mobile technology, it supports Intel Pentium M and Celeron M processors, integrating graphics, memory controller, and I/O functionalities to facilitate efficient mobile operations.
Applications
- Laptops and notebook computers
- Mobile workstations
- Embedded systems requiring mobile solutions
Features
- Integrated Intel Graphics Media Accelerator 900 (GMA 900)
- Supports single-channel DDR or DDR2 memory
- Integrated display interface for connecting to LCD panels
- PCI Express x16 graphics interface
- Intel High Definition Audio support
- Multiple USB 2.0 ports
- Integrated IDE and SATA controllers
Benefits
- Enhanced mobile performance through integrated functionalities
- Reduced power consumption, leading to longer battery life
- Improved graphics rendering for a richer user experience
- Cost-effective solution for integrated mobile graphics
- Reliable performance in demanding mobile applications
Additional Details
The QG82915PM chipset incorporates the GMA 900, which provides support for DirectX 9, thus enhancing the rendering and visual effects in applications and games. The SL8GT sSpec code denotes specific characteristics or revisions in the chipset's manufacturing or performance optimization. It can support up to 2GB of DDR or DDR2 memory based on the system design.
Further, the chipset utilizes Intel’s Dynamic Video Memory Technology (DVMT), which dynamically allocates system memory to the graphics processor as needed. This technology enhances graphic performance when necessary and conserves resources when demands are lower. Power management is also crucial; the chipset incorporates features to minimize energy consumption and extend the operational life of the battery, key elements for mobile devices. Its role within the Centrino platform highlights the balanced design between performance and energy management.