EN
  • EN
  • DE

RC28F640J3C115 SL7H9

Part No RC28F640J3C115 SL7H9
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 062398-RC28F640J3C115 SL7H9
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC28F640J3C115 SL7H9 CAD Model

Description

The RC28F640J3C115 SL7H9 is a 64-Megabit (Mb) StrataFlash Memory device manufactured by Intel. Part of the J3 family, this NOR flash memory is designed for embedded applications requiring high performance and reliability. It is likely organized as 8M x 8 or 4M x 16, offering flexibility for different microprocessor architectures. The 'C115' portion likely indicates specific speed grade and operating temperature range, while 'SL7H9' represents a specific stepping or revision of the silicon.

Applications

  • Embedded Systems
  • Wireless communication devices
  • Networking equipment
  • Industrial control
  • Handheld devices

Features

  • Density: 64Mb (likely organized as 8M x 8 or 4M x 16)
  • Interface: Parallel NOR Flash Interface
  • Supply Voltage: Typically 3V or 1.8V operation (Refer to datasheet)
  • Burst Mode: Supports high-speed data transfer.
  • Sector Protection: Hardware sector protection for secure code storage.
  • Erase Suspend/Resume: Allows interruption and resumption of erase operations.
  • Deep Power-Down Mode: Minimizes power consumption when the device is not in use.
  • Common Flash Interface (CFI): Provides standard identification and feature discovery.

Benefits

  • High Performance: Fast read access times enable quick boot-up and code execution.
  • Low Power Consumption: Extends battery life in portable applications.
  • Secure Code Storage: Sector protection prevents unauthorized modification of critical code.
  • Flexible Architecture: Can be configured for 8-bit or 16-bit bus widths.
  • Reliable Operation: NOR Flash technology offers excellent data retention and endurance.
  • Easy Integration: Standard interface simplifies integration with various microprocessors.
  • Long-Term Availability: Intel provides long-term support for its Flash memory products.

Additional Details

The RC28F640J3C115 SL7H9 supports burst mode, enabling high-speed data transfers for demanding applications. Sector protection allows you to protect critical code from accidental or malicious modification. Erase suspend/resume capabilities enhance system responsiveness by allowing erase operations to be interrupted and resumed later. The device features a deep power-down mode to minimize power consumption during idle periods. The Common Flash Interface (CFI) allows the host system to identify the device and determine its features in a standardized way.

The SL7H9 marking indicates a specific silicon revision. Consult the official Intel datasheet for the RC28F640J3C115 and any associated errata sheets for details on the specific improvements or fixes included in this revision.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess