The Intel RH80536NC0211M CEL-M370 refers to an Intel Celeron M 370 processor. This processor is designed for mobile computing, offering a balance between performance and power efficiency suitable for laptops and other portable devices.
Applications
- Laptop computers.
- Mobile workstations.
- Embedded systems.
Features
- Intel Celeron M architecture.
- Low power consumption.
- Enhanced Intel SpeedStep Technology.
- Support for MMX, SSE, and SSE2 instruction sets.
Benefits
- Longer battery life in laptops.
- Reduced heat output.
- Reliable performance for everyday tasks.
- Affordable computing solution.
Additional Details
The Celeron M 370 features a clock speed of 1.5 GHz, a 1MB L2 cache, and a 400MHz FSB. It uses Socket 479 and has a typical TDP of 27W. The 'NC0211M' portion of the identifier likely refers to specific manufacturing details or stepping information.
The Celeron M family is based on the Pentium M architecture but offers lower clock speeds and less cache to reduce power consumption and cost. The Celeron M 370 is suitable for basic computing tasks such as web browsing, email, and document editing. Its low power consumption makes it ideal for extending battery life in laptops. Enhanced Intel SpeedStep Technology dynamically adjusts the processor's clock speed and voltage based on the workload, further optimizing power consumption. While not designed for demanding applications such as gaming or video editing, the Celeron M 370 provides adequate performance for everyday computing needs.