EN
  • EN
  • DE

RU82566DC SL97K

Part No RU82566DC SL97K
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 303124-RU82566DC SL97K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RU82566DC SL97K CAD Model

Description

The RU82566DC SL97K is an Intel Ethernet controller. This specific model includes the SL97K sSpec number, which denotes a particular stepping or revision of the RU82566DC. Intel sSpec numbers provide detailed information about the chip's characteristics and capabilities. It's designed to provide a fast and reliable network connection for various computing devices.

Applications

  • Desktop PCs: Integrated into desktop computer motherboards for network connectivity.
  • Laptop Computers: Found in laptops to provide wired network access.
  • Server Motherboards: Used in servers for network communication.
  • Network Interface Cards (NICs): Implemented on NICs to add Ethernet connectivity to a system.
  • Embedded Systems: Can be utilized in embedded systems requiring network access.

Features

  • 10/100/1000 Mbps Ethernet Support: Supports various Ethernet speeds for flexible network connections.
  • PCI Express Interface: Uses a PCI Express interface for high-speed communication with the host system.
  • Wake-on-LAN (WoL) Support: Allows the system to be awakened from a low-power state via a network signal.
  • Jumbo Frame Support: Supports large Ethernet frames for improved network efficiency.
  • Advanced Power Management: Incorporates power management features to reduce energy consumption.

Benefits

  • Fast Network Connectivity: Provides high-speed Ethernet connections for quick data transfer.
  • Reliable Performance: Offers stable and dependable network performance.
  • Energy Efficiency: Reduces power consumption through advanced power management features.
  • Remote Wake-Up: Enables remote system wake-up for convenient management.
  • Improved Network Efficiency: Jumbo frame support enhances network throughput.

Additional Details

The RU82566DC SL97K is typically managed by a software driver provided by the operating system. It supports various network protocols, including TCP/IP, UDP, and others. The SL97K sSpec identifier implies potential minor revisions or improvements compared to other steppings of the RU82566DC. The device integrates various features to optimize network performance and reduce CPU utilization. The specific features and performance characteristics may vary depending on the exact implementation and system configuration.

Key specifications often include:

  • Supported Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
  • Interface: PCI Express
  • Data Rate: 10/100/1000 Mbps
  • Operating Temperature: Typically 0°C to 70°C

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess