The Intel RU82566MM SL984 is a component that is part of the Mobile Intel® 945GM Express Chipset. It is designed for integration into laptop motherboards, functioning as a Memory Controller Hub (MCH). The SL984 stepping is a specific revision, influencing factors like power consumption and feature enhancements.
Applications:
- Mobile Computing (laptops)
- Embedded Systems
- Industrial PCs
Features
- Supports Intel Core 2 Duo Mobile Processors
- Integrated Intel Graphics Media Accelerator (GMA) 950
- Supports Dual-Channel DDR2 SDRAM
- PCI Express x16 interface for external graphics cards
- Direct Media Interface (DMI) for connecting to the I/O Controller Hub (ICH)
- Power Management capabilities optimized for mobile use
Benefits
- Provides a stable and efficient platform for mobile computing.
- Integrated graphics offers a cost-effective and power-saving solution for basic graphical needs.
- Dual-channel memory improves memory bandwidth and system performance.
- PCIe x16 slot allows for optional upgrade to a dedicated graphics card for more demanding applications.
Additional Details:
- Chipset: Intel 945GM Express Chipset
- Processor Compatibility: Intel Core 2 Duo Mobile processors
- Memory Support: DDR2 SDRAM
- Graphics: Integrated Intel GMA 950
- Front Side Bus (FSB): 533/667 MHz
The RU82566MM (SL984) plays an important role in facilitating data transfer between the processor, memory and other key components within a laptop, contributing to overall system performance and stability, while adhering to the low-power requirements of portable devices.