EN
  • EN
  • DE

SLB3P

Part No SLB3P
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Pentium T3400 (1M Cache, 2.16 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954949-SLB3P
Series *
Ultra Librarian 3D Model Ultra Librarian SLB3P CAD Model

Description

The Intel SLB3P is a mobile processor, specifically a Core 2 Duo T7250. This processor is designed for use in laptop computers, providing a balance of performance and power efficiency.

Applications

  • Laptop computers
  • Mobile workstations
  • Portable gaming devices (older models)
  • General-purpose computing

Features

  • Core 2 Duo architecture: Features two physical cores for simultaneous processing of multiple tasks.
  • 2.0 GHz Clock Speed: Operates at a base clock speed of 2.0 GHz.
  • 2MB L2 Cache: Includes a 2MB L2 cache shared between the two cores, improving data access speeds.
  • 800 MHz FSB (Front Side Bus): Transfers data between the processor and the northbridge chipset at 800 MHz.
  • 65nm Manufacturing Process: Built on a 65nm process, contributing to its thermal efficiency.
  • Merom Core: Based on the Merom core, known for its improved power efficiency and performance over previous generations.
  • Intel Virtualization Technology (VT-x): Supports hardware virtualization, enabling the creation and management of virtual machines.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage based on workload, conserving power.

Benefits

  • Improved Multitasking: The dual-core architecture allows for smoother multitasking, enabling users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Performance: The 2.0 GHz clock speed and 2MB L2 cache deliver responsive performance for everyday computing tasks and more demanding applications.
  • Power Efficiency: Designed with power efficiency in mind, the processor helps extend battery life in laptop computers.
  • Virtualization Support: VT-x support enables users to run virtual machines, facilitating software testing and development, as well as running multiple operating systems on a single machine.
  • Cool and Quiet Operation: The 65nm manufacturing process and Enhanced Intel SpeedStep Technology contribute to lower power consumption and reduced heat output, resulting in quieter operation.

Additional Details

The SLB3P has a thermal design power (TDP) of 35W, making it suitable for laptops with moderate cooling solutions. It supports Intel's Dynamic Acceleration technology, which can boost the clock speed of one core when the other is idle, further enhancing performance in single-threaded applications. The processor is compatible with Intel's GM965 and PM965 chipsets. It uses Socket P (mPGA478MN).

The Merom core also features Intel's Advanced Digital Media Boost, which accelerates multimedia processing. This processor is a good option for users seeking a balance between performance, power consumption, and price in a mobile computing environment.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess