EN
  • EN
  • DE

TE28F200B5T80

Part No TE28F200B5T80
Manufacturer Intel
Catalog Embedded - Microprocessors
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1266546-TE28F200B5T80
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TE28F200B5T80 CAD Model

Description

The TE28F200B5T80 is a 2-Megabit (256K x 8 or 128K x 16) Boot Block Flash Memory device from Intel. It is designed for applications requiring non-volatile storage of code and data, particularly in embedded systems where reliable and fast boot-up is critical. The 'Boot Block' architecture allows for easy code updates and secure storage of essential boot code.

Applications

  • Embedded systems boot code storage
  • Firmware storage in network devices
  • BIOS storage in computer systems
  • Data logging in industrial equipment
  • Programmable logic controllers (PLCs)

Features

  • 2-Megabit (256K x 8 or 128K x 16) organization: Provides ample storage for code and data.
  • Boot Block architecture: Allows for secure and easy code updates.
  • Fast access time (80ns): Enables quick execution of code.
  • Low power consumption: Suitable for battery-powered applications.
  • Sector Erase capability: Allows for selective erasure of memory blocks.
  • Reliable data retention: Ensures long-term data storage.

Benefits

  • Fast boot-up time: Enables quick system initialization.
  • Secure code storage: Protects critical boot code from unauthorized access.
  • Easy firmware updates: Simplifies the process of updating system firmware.
  • Extended battery life: Low power consumption prolongs battery life in portable devices.
  • Flexible memory management: Sector Erase capability allows for efficient memory utilization.

Additional Details

The TE28F200B5T80 operates on a single power supply voltage (typically 5V or 3.3V). Key specifications include the access time, standby current, and erase/program cycles. The device supports various programming and erasure algorithms, which are detailed in the datasheet. The Boot Block architecture typically consists of one or more protected blocks at the beginning of the memory array, which are used to store the boot code.

The TE28F200B5T80 is commonly available in surface-mount packages (e.g., TSOP). It is important to consult the datasheet for detailed electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess