EN
  • EN
  • DE

MC34940EG

Part No MC34940EG
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description Electric Field Imaging Device 12V Automotive 24-Pin SOIC W / IC IMAGING DEVICE ELECT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Image Sensor
Input Type Logic
Output Type Voltage
Operating Supply Current 8mA
Operating Temperature Range 0°C ~ 90°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 787787-MC34940EG
Popularity Medium
Supply and Demand Status Limited
Family Name MC34940EG
Introduction Date March 17, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC34940EG CAD Model

Description

The NXP MC34940EG is a versatile and high-performance motor driver designed to cater to a wide array of automotive and industrial applications. This advanced H-bridge driver is capable of controlling small DC brushed motors with exceptional precision and efficiency.

Key Features

  • Integrated H-Bridge: The device includes a fully integrated H-bridge that can deliver up to 5 A of continuous current, making it suitable for a range of motor control applications.
  • High Voltage Operation: With an operating voltage range from 5.5 V to 28 V, the MC34940EG can handle the demands of various power systems without compromising performance.
  • Low RDS(on): The low on-resistance of the H-bridge's output transistors ensures efficient operation, minimizing heat dissipation and power loss.
  • Protection Features: It comes with multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the driver and the motor.
  • Diagnostic Functions: The device provides diagnostic feedback that can be used to monitor the state of the motor and the driver, facilitating easier troubleshooting and maintenance.
  • Flexible Control Interface: The MC34940EG can be controlled via PWM input signals, allowing for precise speed and direction control of the motor.

Applications

The NXP MC34940EG motor driver is ideally suited for a variety of applications, including:

  • Automotive applications such as power mirrors, door locks, and HVAC flap control
  • Industrial automation systems where precise motor control is necessary
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics where DC motor control is required

With its robust design and comprehensive feature set, the NXP MC34940EG motor driver is an excellent choice for designers looking for a reliable and efficient solution for controlling DC motors in their next project.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5809 $76.7427
6+ $20.9898 $125.9388
9+ $20.3338 $183.0042
12+ $19.6777 $236.1324
16+ $19.0217 $304.3472
21+ $17.0547 $358.1487
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess