The TN80C188EB16 is a high-integration 16-bit microprocessor from Intel. It's based on the 80188 architecture, offering enhanced performance and features compared to its predecessor, the 8088. This embedded processor is designed for applications requiring efficient processing and low power consumption.
Applications
- Embedded systems
- Industrial control
- Data acquisition systems
- Communication controllers
- Portable devices
Features
- 16 MHz clock speed
- Integrated peripheral controllers: DMA controller, interrupt controller, timer/counter units
- 1 MB addressable memory space
- Power-saving modes
- Low power consumption
- 8-bit external bus
Benefits
- Increased system performance due to the integrated peripherals
- Reduced board space and cost due to the high level of integration
- Lower power consumption, ideal for battery-powered applications
- Simplified system design and development
- Reliable operation in harsh environments
Additional Details
The TN80C188EB16 is a CMOS device, offering significant power savings compared to NMOS processors. The integrated DMA controller allows for high-speed data transfers without CPU intervention, freeing up the processor for other tasks. The integrated interrupt controller provides flexible interrupt handling capabilities. The chip operates at a voltage of 5V. Its operating temperature ranges from 0°C to 70°C.