EN
  • EN
  • DE

MPXV5525DP

Part No MPXV5525DP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 0.13" 8SOP / Pressure Sensor Differential Male - 0.13" (3.3mm) Tube, Dual 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Differential
Port Size Male - 0.13" (3.3mm) Tube, Dual
Port Style Barbed
Mounting Type Surface Mount
Package / Case 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Supplier Device Package 8-SOP
Base Product Number MPXV5
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345876-MPXV5525DP
Ultra Librarian 3D Model Ultra Librarian MPXV5525DP CAD Model

Description

NXP MPXV5525DP Pressure Sensor

The NXP MPXV5525DP is a highly advanced, integrated silicon pressure sensor designed for a wide range of applications, but it is particularly well-suited for automotive systems. This state-of-the-art sensor is built on NXP's proprietary piezoresistive transducer technology, which ensures high accuracy and linearity as well as long-term stability and reliability.

With its differential pressure measurement capability, the MPXV5525DP is ideal for monitoring systems where pressure differences are crucial, such as in fuel systems, HVAC systems, and various industrial processes. The differential pressure range for this sensor is 0 to 25 kPa (0 to 3.625 psi), and it is calibrated to measure the difference between two pressure sources.

One of the key features of the MPXV5525DP is its temperature-compensated design. This feature ensures that the sensor maintains its accuracy across a broad temperature range, making it suitable for harsh environments where temperature fluctuations are common. The operating temperature range for this sensor is -40°C to +125°C (-40°F to +257°F), which covers most automotive and industrial applications.

The sensor package is a small outline package (SOP) with dual port configuration, which allows for easy connection to pressure sources and provides robustness in design. The MPXV5525DP also includes an integrated signal conditioning circuit that outputs a calibrated and temperature-compensated analog voltage proportional to the applied pressure. This analog output can be easily interfaced with microcontrollers, analog-to-digital converters, or other electronic control units.

For enhanced safety and performance, the MPXV5525DP sensor incorporates built-in electrostatic discharge (ESD) protection. This protection helps to prevent damage during handling and operation in electrically noisy environments. Additionally, the sensor is designed to meet the stringent quality requirements of the automotive industry, including high resistance to vibration and mechanical shock.

In summary, the NXP MPXV5525DP is a versatile, reliable, and precise pressure sensor that offers excellent performance for a variety of pressure-sensing applications within the automotive and industrial sectors.

You May Also Be Interested in

Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 6BAR GAUG 3.3V SMD / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess