EN
  • EN
  • DE

W82C59

Part No W82C59
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104468-W82C59
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W82C59 CAD Model

Description

The W82C59, likely referring to the W82C59A Programmable Interrupt Controller (PIC), is a crucial component in many older computer systems and embedded devices. Manufactured by Winbond, this chip manages interrupts from various peripherals, ensuring that the CPU can efficiently handle multiple tasks. It is a versatile device that can be configured to prioritize different interrupt sources, allowing for flexible system design.

Applications

  • PC motherboards (older generations)
  • Industrial control systems
  • Embedded systems
  • Data acquisition systems
  • Early personal computers and peripherals

Features

  • 8 Interrupt Inputs: Handles up to 8 interrupt requests from peripheral devices.
  • Programmable Priority: Allows assigning different priorities to interrupt sources, ensuring that critical tasks are handled promptly.
  • Masking Capability: Individual interrupt inputs can be masked, disabling them from generating interrupts.
  • Cascadable: Multiple W82C59A chips can be cascaded to handle more than 8 interrupt sources.
  • Fully Static Operation: Operates without needing a minimum clock frequency.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits

  • Efficient Interrupt Management: Enables the CPU to handle multiple interrupt requests efficiently.
  • Prioritized Interrupt Handling: Ensures that high-priority tasks are processed before lower-priority ones.
  • Flexibility: Programmable features allow for customization to meet specific application requirements.
  • Improved System Performance: By managing interrupts effectively, the system can respond more quickly to events.
  • Reduced CPU Overhead: The PIC handles interrupt arbitration, reducing the load on the CPU.

Additional Details

The W82C59A typically operates with a 5V power supply. It communicates with the CPU via the system bus. Programming the W82C59A involves writing to specific control registers to configure its operation. The Interrupt Request (IRQ) lines from peripheral devices are connected to the W82C59A's interrupt inputs. When an interrupt is triggered, the W82C59A signals the CPU via the Interrupt Request (INT) pin. The CPU then acknowledges the interrupt and reads the interrupt vector from the W82C59A to determine which interrupt service routine to execute. Detailed timing diagrams and programming information are available in the W82C59A datasheet. Careful attention to the interrupt priority levels and masking is crucial for proper system operation. Cascade mode is enabled by configuring specific control bits within the chip. Proper decoding of the chip select signal is required for reliable operation. The End Of Interrupt (EOI) command must be issued by the interrupt service routine to allow the W82C59A to process subsequent interrupts.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess