EN
  • EN
  • DE

TN87C196KD20

Part No TN87C196KD20
Manufacturer Intel
Catalog Electronic Wholesale
Description COMMERCIAL CHMOS MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1271519-TN87C196KD20
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN87C196KD20 CAD Model

Description

The TN87C196KD20 is a microcontroller from Intel's 80C196 family. It's a 16-bit microcontroller designed for embedded control applications. The '20' likely indicates the clock speed in MHz.

Applications:

  • Automotive Control Systems: Engine management, anti-lock braking systems (ABS), and other automotive electronic control units (ECUs).
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and process control systems.
  • Robotics: Controlling robot movements, sensor data processing, and communication with other systems.
  • Instrumentation: Data acquisition systems, signal processing, and control of laboratory equipment.
  • Consumer Electronics: Advanced control in appliances, security systems, and other consumer products.

Features:

  • 16-bit CPU: Provides sufficient processing power for a wide range of control applications.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data processing.
  • High-Speed I/O: Provides fast and efficient communication with external devices.
  • PWM Outputs: Pulse-width modulation (PWM) outputs for motor control, lighting control, and other analog control applications.
  • Interrupt Controller: Enables responsive handling of external events and interrupts.

Benefits:

  • Real-Time Control: Fast processing and interrupt handling capabilities enable real-time control of critical systems.
  • Flexibility: Programmable nature allows for customization to specific application requirements.
  • Integration: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Reliability: Designed for robust operation in demanding industrial and automotive environments.
  • Cost-Effectiveness: Provides a balance of performance and cost for embedded control applications.

Additional Details:

The TN87C196KD20 includes features like timers, serial communication interfaces (UART, SPI), and analog-to-digital converters (ADCs). Programming is typically done in assembly language or C. The datasheet contains detailed information on pin assignments, electrical characteristics, timing diagrams, and programming instructions. This microcontroller is likely an EPROM version, meaning the program memory can be erased and reprogrammed using a UV eraser.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess