The Intel WG82577LM SLGWS is a Gigabit Ethernet PHY transceiver designed primarily for mobile and embedded platforms, emphasizing low power consumption. It provides a single-port Gigabit Ethernet connection, supporting data transmission and reception according to IEEE 802.3 standards. The SLGWS sSpec code identifies a specific stepping or revision of the chip, potentially indicating manufacturing improvements or bug fixes compared to other versions.
Applications
- Laptop Computers
- Netbooks
- Embedded Systems
- Industrial Automation Systems
- Mobile Workstations
Features
- Single-port Gigabit Ethernet PHY
- IEEE 802.3 Ethernet standard compliance
- Supports 10/100/1000 Mbps data rates
- Low power consumption
- Integrated cable diagnostics
- Energy Efficient Ethernet (EEE) support
- Wake-on-LAN (WoL) support
Benefits
- Enables Gigabit Ethernet connectivity in power-constrained environments.
- Extends battery life in portable devices through efficient power management.
- Improves network reliability with built-in cable diagnostics.
- Reduces power consumption during idle or low-traffic periods with EEE.
- Supports remote system wake-up for convenient management.
- Ensures compliance with industry-standard Ethernet protocols.
Additional Details
The WG82577LM SLGWS PHY controller is a key component for enabling Gigabit Ethernet connectivity in mobile and embedded systems while minimizing power consumption. The integrated cable diagnostics feature facilitates quick identification and resolution of cabling issues, enhancing network stability and reducing downtime. Energy Efficient Ethernet (EEE) support allows the controller to dynamically adjust power consumption based on network traffic, further optimizing energy usage.
As a PHY transceiver, the WG82577LM SLGWS works in conjunction with a MAC (Media Access Control) controller to provide a complete Ethernet solution. The 'SLGWS' sSpec code denotes a specific version of the chip, potentially incorporating improvements or bug fixes compared to other revisions. This component is particularly well-suited for applications where long battery life and reliable network performance are essential. The Wake-on-LAN (WoL) capability enables remote system activation, facilitating remote management and maintenance tasks.