EN
  • EN
  • DE

2KBP08

Part No 2KBP08
Manufacturer International Rectifier
Catalog Hard To Find
Description 2A single phase rectifier bridge
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1123602-2KBP08
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian 2KBP08 CAD Model

Description

The 2KBP08 is a single-phase bridge rectifier manufactured by International Rectifier (now Infineon Technologies). It's designed to convert alternating current (AC) into direct current (DC). This rectifier features a high surge current capability and a low forward voltage drop, making it suitable for a wide range of power supply applications.

Applications:

  • Power Supplies
  • Battery Chargers
  • AC to DC Conversion
  • Household Appliances
  • Industrial Automation Equipment

Features:

  • Single-Phase Bridge Rectifier
  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High Reliability
  • Compact Size

Benefits:

  • Efficient AC to DC Conversion: The low forward voltage drop minimizes power loss during the rectification process, resulting in higher efficiency.
  • Protection Against Voltage Surges: The high surge current capability protects the rectifier from damage caused by transient voltage spikes, ensuring long-term reliability.
  • Stable Output Voltage: The rectifier provides a stable DC output voltage, which is essential for sensitive electronic devices.
  • Easy Integration: The compact size and through-hole mounting simplify integration into various circuit designs.
  • Cost-Effective Solution: This bridge rectifier provides a cost-effective solution for AC to DC conversion in a wide range of applications.

Additional Details:

The 2KBP08 is typically available in a through-hole package, allowing for easy mounting and connection. Its electrical characteristics include a peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and surge forward current (IFSM), which should be carefully considered based on the application requirements. The device's thermal resistance is critical for ensuring proper heat dissipation and preventing overheating. Proper heat sinking may be required for high-current applications.

When using the 2KBP08, it's important to ensure that the peak reverse voltage and forward current ratings are not exceeded. Adequate cooling should be provided to prevent overheating and ensure long-term reliability. The rectifier should be mounted on a suitable heat sink if necessary, and the ambient temperature should be kept within the specified limits. Proper filtering may be required to reduce ripple voltage in the DC output.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess