EN
  • EN
  • DE
  • IT

30CTH02-1PBF

Part No 30CTH02-1PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description Hyperfast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1127986-30CTH02-1PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30CTH02-1PBF CAD Model

Description

The 30CTH02-1PBF is a dual common cathode Schottky Rectifier module from International Rectifier (now Infineon Technologies). It is designed for high-frequency switching power supplies and other applications requiring efficient rectification.

Applications:

  • Switching Power Supplies
  • Freewheeling diodes
  • Polarity protection
  • High-frequency inverters
  • DC-DC converters

Features:

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • High surge current capability: Provides protection against transient voltage spikes.
  • High-frequency operation: Suitable for use in high-frequency circuits.
  • RoHS Compliant: Complies with environmental regulations.
  • Avalanche energy rated: Ensures robust performance and reliability.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power loss.
  • Robust Protection: High surge current capability protects against transient voltage spikes.
  • Reliable Performance: Avalanche energy rating ensures robust operation under stress conditions.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.
  • Simplified Circuit Design: Dual common cathode configuration simplifies circuit layout.

Additional Details:

The 30CTH02-1PBF has a maximum repetitive peak reverse voltage of 20V. The forward current is 2x15A (30A total). It is packaged in a TO-220AB package. The low forward voltage drop contributes to the overall efficiency of the power supply or circuit in which it is used. The high surge current capability ensures it can withstand transient voltage conditions, preventing damage to the rectifier and other components in the circuit.

You May Also Be Interested in

Nexperia USA Inc.
PNE20060CPE/SOT1289B/CFP15
Lowest to $0.9806
Phoenix Contact
DIODE MODULE GP 1000V MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR GP 90V 290MA DFN1010D3
Lowest to $4.8896
GOOD-ARK Electronics
DIODE ARR SCHOTT 40V 200MA SOT23
Lowest to $0.0594
IXYS
DIODE MODULE 600V 304A Y4-M6 / Diode Array 1 Pair Common Cathode 600 V 304A Chassis Mount Y4-M6
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Need more? Email Us
Panjit
DIODE ARR SCHOTT 40V 200MA SOT23
Lowest to $0.1141
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0641 $70.3205
12+ $11.5403 $138.4836
18+ $11.1793 $201.2274
24+ $10.8184 $259.6416
31+ $10.4574 $324.1794
42+ $9.3760 $393.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess