EN
  • EN
  • DE

30ETH06STRRPBF

Part No 30ETH06STRRPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description Hyperfast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1128031-30ETH06STRRPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30ETH06STRRPBF CAD Model

Description

The 30ETH06STRRPBF is a hyperfast rectifier diode manufactured by International Rectifier (now Infineon Technologies). It is designed for applications requiring extremely fast switching speeds and high efficiency. This diode is particularly well-suited for high-frequency power conversion circuits where minimizing switching losses is paramount.

Applications

  • Output rectification in high-frequency switched-mode power supplies (SMPS).
  • Freewheeling diode in motor control circuits.
  • Power factor correction (PFC) circuits.
  • Snubber circuits for power semiconductors like MOSFETs and IGBTs.
  • High-frequency inverters.

Features

  • Hyperfast recovery time (typically less than 35 ns).
  • Soft recovery characteristics.
  • Low forward voltage drop.
  • High operating junction temperature.
  • RoHS compliant.
  • Avalanche energy rated.

Benefits

  • Significantly reduced switching losses in high-frequency applications, resulting in improved efficiency.
  • Reduced EMI and voltage spikes due to its soft recovery characteristics.
  • Minimized power dissipation and improved thermal performance because of the low forward voltage drop.
  • Suitable for use in harsh operating environments due to the high operating junction temperature.
  • Compliance with environmental regulations.
  • Enhanced robustness due to avalanche energy rating.

Additional Details

The 30ETH06STRRPBF is commonly available in a TO-220AC or similar through-hole package. Key electrical parameters include repetitive peak reverse voltage, average forward current, and peak forward surge current. Proper heat sinking is generally required to maintain the diode's operating temperature within acceptable limits, especially in high-current applications. This diode is designed to handle repetitive reverse voltage peaks and high-current surges, making it suitable for demanding power conversion applications. Always refer to the official datasheet for complete specifications and application guidelines.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2929 $73.1716
8+ $15.0092 $120.0736
12+ $14.5403 $174.4836
17+ $14.0714 $239.2138
22+ $13.6024 $299.2528
29+ $12.1956 $353.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess