EN
  • EN
  • DE

50WQ03FNTRRPBF

Part No 50WQ03FNTRRPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1129005-50WQ03FNTRRPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 50WQ03FNTRRPBF CAD Model

Description

The 50WQ03FNTRRPBF is a Schottky Barrier Rectifier from International Rectifier, now part of Infineon Technologies. This rectifier is designed for high-efficiency rectification and fast switching speeds. It is commonly used in applications requiring low forward voltage drop and minimal reverse recovery time, making it suitable for power supplies, DC-DC converters, and other high-frequency applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in the output stage for high-efficiency power conversion.
  • DC-DC Converters: Employed to rectify the output voltage in DC-DC converters.
  • Freewheeling Diodes: Used to protect inductive loads from voltage spikes during switching.
  • Polarity Protection: Used to prevent reverse polarity damage in electronic circuits.

Features:

  • Schottky Barrier Rectifier: Provides low forward voltage drop and fast switching speeds.
  • High Surge Current Capability: Able to withstand high surge currents during startup and transient events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Increased Efficiency: Reduces power loss and improves the overall efficiency of power conversion circuits.
  • Improved Reliability: Provides reliable performance in harsh operating conditions.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Enhanced Circuit Protection: Protects circuits from voltage spikes and reverse polarity damage.

Additional Details:

The 50WQ03FNTRRPBF is typically available in a surface-mount package. It is important to consult the manufacturer's datasheet for detailed specifications, including maximum forward current, reverse voltage, and operating temperature range, to ensure proper operation and reliability. Proper thermal management is crucial to maintain the rectifier's performance, especially at high currents. The device's characteristics make it well-suited for applications requiring efficient rectification and fast switching speeds.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess