EN
  • EN
  • DE

AUIPS2052GTRPBF

Part No AUIPS2052GTRPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 737045-AUIPS2052GTRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AUIPS2052GTRPBF CAD Model

Description

The AUIPS2052GTRPBF is an automotive-qualified intelligent power switch IC from International Rectifier (now Infineon Technologies). It is designed for high-side switching applications, providing comprehensive protection and diagnostic features. This device integrates a MOSFET, driver, and protection circuitry in a single package, simplifying design and improving system reliability for automotive applications.

Applications

  • Automotive Body Control Modules
  • Automotive Lighting (e.g., Headlights, Taillights, Fog Lights)
  • Automotive Motor Control (e.g., Window Lifts, Door Locks)
  • Automotive Solenoid Control (e.g., Fuel Injectors)
  • Automotive Heating Systems

Features

  • Automotive Qualified: AEC-Q100 qualified for automotive applications.
  • Integrated MOSFET: Reduces component count and simplifies design.
  • Over-Current Protection: Protects the device and load from excessive current.
  • Over-Temperature Protection: Prevents thermal damage to the device.
  • Short-Circuit Protection: Detects and protects against short circuits.
  • Open-Load Detection: Detects open-load conditions for diagnostic purposes.
  • Voltage Supply Monitoring: Monitors the supply voltage for under-voltage conditions.
  • Logic Level Input: Interfaces directly with microcontrollers and other logic devices.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Improved System Reliability: Integrated protection features enhance system robustness.
  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Cost-Effective: Integrated solution reduces overall system cost.
  • Enhanced Safety: Comprehensive protection features ensure safe operation.
  • Diagnostic Capabilities: Open-load detection and other diagnostic features enable easier troubleshooting.

Additional Details

The AUIPS2052GTRPBF operates from a supply voltage range typically between 8V and 36V. It offers a low on-resistance (RDS(on)) for efficient power switching. The diagnostic outputs provide information about the status of the switch, including over-current, over-temperature, and open-load conditions. The device is typically available in a surface-mount package suitable for automated assembly. It is designed to withstand harsh automotive environments, including extreme temperatures, vibration, and humidity.

This intelligent power switch is a key component in modern automotive electronic systems, providing a reliable and efficient solution for driving various loads. Its comprehensive protection features ensure safe operation and prevent damage to the device and the connected load. The diagnostic capabilities simplify system troubleshooting and reduce downtime. Furthermore, its compliance with automotive standards ensures its suitability for use in critical automotive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3880 $53.5520
10+ $10.9851 $109.8510
15+ $10.6418 $159.6270
20+ $10.2985 $205.9700
26+ $9.9552 $258.8352
34+ $8.9254 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess