EN
  • EN
  • DE

AUIRF2804PBF

Part No AUIRF2804PBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-220
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 744497-AUIRF2804PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AUIRF2804PBF CAD Model

Description

The AUIRF2804PBF is a high-performance automotive-grade MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier (now Infineon Technologies). It's designed for demanding automotive applications requiring high efficiency, robustness, and reliability. This MOSFET is particularly well-suited for switching and power management applications in harsh automotive environments.

Applications

  • Automotive DC-DC Converters: Used in DC-DC converters for various automotive subsystems, such as infotainment, lighting, and engine management.
  • Automotive Motor Control: Implemented in motor control applications, including electric power steering (EPS), electric water pumps, and electric oil pumps.
  • Automotive Inverters: Utilized in inverters for hybrid and electric vehicles (HEVs and EVs), converting DC power to AC power for the electric motor.
  • Automotive Lighting: Controls and regulates power to automotive lighting systems, including headlights, taillights, and interior lighting.
  • Automotive Solenoid Control: Used to control solenoids in various automotive systems, such as fuel injectors and transmission control.

Features

  • Automotive Grade: Qualified for automotive applications, ensuring high reliability and performance in harsh automotive environments.
  • Low RDS(on): Features a very low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • High Current Capability: Capable of handling high currents, making it suitable for demanding power applications.
  • Avalanche Rated: Avalanche rated for robust performance and protection against voltage transients.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • Lead-Free and RoHS Compliant: Environmentally friendly, compliant with lead-free and RoHS standards.

Benefits

  • High Efficiency: Low RDS(on) minimizes power losses, resulting in high efficiency and reduced heat generation.
  • Robustness: Avalanche rating and automotive-grade qualification ensure robust performance in harsh automotive environments.
  • Reliability: High reliability ensures long-term stable operation in demanding automotive applications.
  • Simplified Design: Logic-level gate drive simplifies circuit design and reduces component count.
  • Environmentally Friendly: Lead-free and RoHS compliant, contributing to environmental protection.

Additional Details

Technical Specifications:

  • VDS (Drain-Source Voltage): 40V
  • RDS(on) (On-Resistance): Typically 2.2 mΩ at VGS = 10V
  • ID (Continuous Drain Current): 75A (at Tc = 25°C)
  • Gate Threshold Voltage (VGS(th)): 1V to 2.5V
  • Operating Temperature Range: -55°C to +175°C
  • Package: TO-220AB

Materials: The AUIRF2804PBF is constructed using silicon semiconductor material and encapsulated in a plastic package.

Compatibility: The AUIRF2804PBF is a standard MOSFET and can be used as a replacement for other MOSFETs with similar specifications and package types. Always ensure that the voltage and current ratings of the replacement MOSFET meet or exceed the requirements of the application.

In conclusion, the International Rectifier AUIRF2804PBF is a high-performance, automotive-grade MOSFET designed for demanding automotive applications requiring high efficiency, robustness, and reliability. Its low RDS(on), high current capability, and avalanche rating make it an excellent choice for switching and power management in automotive systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6475 $58.3600
39+ $2.9938 $116.7582
60+ $2.9002 $174.0120
83+ $2.8067 $232.9561
107+ $2.7131 $290.3017
143+ $2.4324 $347.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess