EN
  • EN
  • DE

AUIRFS8407-7PTRRPBF

Part No AUIRFS8407-7PTRRPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case TO263-7P
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 737054-AUIRFS8407-7PTRRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRFS8407-7PTRRPBF CAD Model

Description

The AUIRFS8407-7PTRRPBF is an automotive-qualified MOSFET from International Rectifier (now Infineon Technologies). It is designed for high-current, high-performance automotive applications, offering excellent efficiency and reliability. This MOSFET is commonly used in switching applications, such as DC-DC converters, motor control, and power inverters within automotive systems.

Applications

  • Automotive DC-DC Converters: Used in voltage regulation circuits in automotive electronic systems.
  • Motor Control Systems: Employed in controlling electric motors in various automotive applications, such as electric power steering (EPS) and electric pumps.
  • Power Inverters: Used in inverters for hybrid and electric vehicles.
  • Automotive Lighting: Drives high-intensity LED lighting systems.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.

Features

  • Automotive Qualified: Meets stringent automotive quality standards for reliability and performance.
  • Low RDS(on): Features a low on-resistance for efficient power switching.
  • High Current Capability: Designed to handle high current loads.
  • Avalanche Rated: Offers robust avalanche performance for added reliability.
  • Logic Level Drive: Can be driven directly from logic-level signals.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power losses and improves overall system efficiency.
  • Enhanced Reliability: Automotive qualification ensures reliable performance in harsh automotive environments.
  • Increased Power Density: High current capability allows for compact system design.
  • Simplified Design: Logic level drive simplifies the gate drive circuitry.
  • Robust Performance: Avalanche rating provides added protection against voltage transients.

Additional Details

The AUIRFS8407-7PTRRPBF's key specifications include its voltage rating (VDS), continuous drain current (ID), and on-resistance (RDS(on)). It is crucial to consult the datasheet for the specific operating temperature range and thermal resistance characteristics. The gate charge (Qg) is an important parameter for optimizing switching performance. This MOSFET typically comes in a D2PAK-7 package, suitable for surface mount technology (SMT). Proper thermal management, including heatsinking, is essential for high-current applications. Its repetitive avalanche energy (EAS) rating should be considered when designing protective circuits.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2728 $50.1824
20+ $5.1469 $102.9380
31+ $4.9860 $154.5660
42+ $4.8252 $202.6584
54+ $4.6644 $251.8776
72+ $4.1818 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess