EN
  • EN
  • DE

GBPC3512A

Part No GBPC3512A
Manufacturer International Rectifier
Catalog Bridge Rectifiers
Description SINGLE PHASE BRIDGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1177001-GBPC3512A
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian GBPC3512A CAD Model

Description

The GBPC3512A is a single-phase bridge rectifier from International Rectifier (now Infineon Technologies). It's designed to convert alternating current (AC) to direct current (DC). This rectifier is commonly used in power supplies, battery chargers, and other applications requiring DC voltage from an AC source. It offers a robust and reliable solution for converting AC power to DC power.

Applications:

  • Power supplies: Used as the primary rectifier in AC-DC power supplies for various electronic devices.
  • Battery chargers: Converts AC power to DC for charging batteries in various applications.
  • Industrial automation equipment: Provides DC power for control circuits and other components.
  • Home appliances: Used in appliances such as washing machines, refrigerators, and microwave ovens to provide DC power for electronic components.
  • LED lighting: Converts AC voltage to DC voltage needed to drive LED lights.

Features:

  • High surge current capability: Can withstand high current surges, providing protection against transient events.
  • High forward surge current: Provides reliable operation during sudden current spikes.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High reliability: Designed for long-term operation in demanding environments.
  • Easy to mount: Typically comes in a through-hole package for easy installation.

Benefits:

  • Efficient power conversion: Minimizes power loss during AC-DC conversion.
  • Improved circuit reliability: Provides protection against voltage surges and transient events.
  • Reduced component count: Integrates four diodes into a single package, simplifying circuit design.
  • Simplified assembly: Easy to mount and connect in various circuit configurations.
  • Cost-effective solution: Provides a reliable and efficient AC-DC conversion solution at a reasonable cost.

Additional Details:

The GBPC3512A has a maximum repetitive peak reverse voltage (VRRM) of 1200V and a maximum average forward rectified current (IF(AV)) of 35A. The operating temperature range is typically -55°C to +150°C. The package is a standard GBPC package. Refer to the International Rectifier datasheet for detailed specifications, including forward voltage drop, reverse leakage current, and thermal resistance. The datasheet provides information on recommended mounting techniques and thermal management considerations to ensure reliable operation.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3032 $58.4256
20+ $5.9924 $119.8480
30+ $5.8050 $174.1500
42+ $5.6178 $235.9476
54+ $5.4306 $293.2524
72+ $4.8688 $350.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess