EN
  • EN
  • DE

IPS7081RTRL

Part No IPS7081RTRL
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-252-5
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 724030-IPS7081RTRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPS7081RTRL CAD Model

Description

The IPS7081RTRL is a single channel high-side power switch IC manufactured by International Rectifier (now Infineon Technologies). It is designed for automotive applications, specifically for driving resistive, inductive, and capacitive loads. The device offers comprehensive protection features, including overcurrent, overvoltage, and overtemperature protection, ensuring robust and reliable operation.

Applications

  • Automotive Lighting: Powers and protects automotive lighting systems such as headlights, taillights, and interior lights.
  • Solenoid Drivers: Drives solenoids in automotive systems, such as door locks and fuel injectors.
  • Valve Control: Controls valves in automotive systems, such as ABS and transmission control.
  • Heating Elements: Powers and protects heating elements in automotive systems, such as heated seats and mirrors.
  • General Automotive Load Switching: Provides a robust and protected switch for various automotive loads.

Features

  • Single Channel High-Side Switch: Simplifies circuit design and reduces component count.
  • Overcurrent Protection: Protects the device and the load from overcurrent conditions.
  • Overvoltage Protection: Protects the device and the load from overvoltage conditions.
  • Overtemperature Protection: Protects the device from overheating, ensuring reliable operation.
  • Short Circuit Protection: Protects the device and the load from short circuit conditions.

Benefits

  • Enhanced System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Single channel design simplifies circuit design and reduces component count.
  • Improved Safety: Protection features prevent damage to the device and the load.
  • Reduced System Cost: Integrated protection features eliminate the need for external protection components.
  • Automotive Grade: Designed and tested for harsh automotive environments.

Additional Details

The IPS7081RTRL typically operates with a supply voltage in the automotive range (e.g., 12V or 24V systems). It features diagnostic feedback, allowing the microcontroller to monitor the status of the switch and detect fault conditions. The device is available in a surface-mount package suitable for automated assembly. The specific protection thresholds (e.g., overcurrent trip level, overtemperature shutdown temperature) are detailed in the datasheet. This power switch is crucial for managing and protecting various electrical loads within a vehicle, contributing to overall vehicle safety and reliability.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3530 $60.3540
42+ $2.7512 $115.5504
66+ $2.6646 $175.8636
90+ $2.5791 $232.1190
116+ $2.4925 $289.1300
156+ $2.2349 $348.6444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess