EN
  • EN
  • DE

IR1150

Part No IR1150
Manufacturer International Rectifier
Description UPFC ONE CYCLE CONTROL PFC IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186499-IR1150
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR1150 CAD Model

Description

The IR1150 is a control IC designed for high voltage resonant half-bridge converters. It simplifies the implementation of these converters, offering features that enhance efficiency and reliability. This IC is part of International Rectifier's (now Infineon Technologies) family of SMPS (Switched-Mode Power Supply) control ICs.

Applications

  • LCD and Plasma TV Power Supplies: Used to generate the necessary voltages for display panels.
  • Server Power Supplies: Provides efficient power conversion in server environments.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and HID lighting.
  • Induction Heating: Controls the power delivered to induction heating coils.
  • Welding Machines: Provides the power conversion and control for welding applications.

Features

  • Resonant Half-Bridge Control: Provides efficient and reliable power conversion in resonant topologies.
  • High Voltage Start-up: Integrated high voltage start-up circuitry allows direct connection to the high voltage DC bus.
  • Programmable Operating Frequency: Allows optimization of the converter's performance for different applications.
  • Over-Current Protection: Protects the converter from damage due to excessive current.
  • Over-Voltage Protection: Prevents damage from over-voltage conditions.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during start-up and prevents erratic behavior at low voltages.
  • Programmable Dead-Time: Allows adjustment of the dead-time to optimize efficiency and reduce switching losses.

Benefits

  • High Efficiency: Resonant operation minimizes switching losses, leading to higher overall efficiency.
  • Reduced Component Count: Integrated features simplify the design and reduce the number of external components.
  • Improved Reliability: Protection features enhance the robustness and reliability of the power supply.
  • Simplified Design: Integration of key functions simplifies the design process.
  • Enhanced Performance: Programmable features allow optimization for specific application requirements.

Additional Details

The IR1150 typically operates with a supply voltage between 10V and 20V. The switching frequency can be programmed via external components. It includes internal gate drivers for driving the high-side and low-side MOSFETs in the half-bridge configuration. The device is commonly available in a DIP or SOIC package.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application information.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess