EN
  • EN
  • DE

MAX4259EEE-T

Part No MAX4259EEE-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2CH 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 1
-3db Bandwidth 250MHz
Slew Rate 1000 V/μs
Operating Supply Current 10.9mA
Channel Output Current 100mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 073577-MAX4259EEE-T
Ultra Librarian 3D Model Ultra Librarian MAX4259EEE-T CAD Model

Description

Maxim Integrated MAX4259EEE-T Precision Operational Amplifier

The MAX4259EEE-T is a high-precision operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of features that make it ideal for a wide range of applications. This particular model comes in a QSOP-16 package and is characterized by its low offset voltage, low noise, and low input bias currents. The MAX4259EEE-T is suitable for use in systems that require high accuracy and stability over time and temperature.

Key Features

  • Low Offset Voltage: The MAX4259EEE-T offers an ultra-low input offset voltage, which is essential for precision applications where the accuracy of signal amplification is critical.
  • Low Noise: With its low noise performance, this op-amp ensures a clean amplification of the input signal, minimizing the distortion and preserving signal integrity.
  • Low Input Bias Current: The device features low input bias currents, making it suitable for high impedance sensor applications and precision current measurements.
  • Single-Supply Operation: It is capable of operating from a single supply, ranging from +2.85V to +5.5V, which allows for simplified power supply design.
  • Rail-to-Rail Outputs: The MAX4259EEE-T can swing its output voltage to either power supply rail, providing maximum dynamic range in single-supply applications.
  • Extended Temperature Range: This op-amp is designed to operate over an extended temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility of the MAX4259EEE-T makes it an excellent choice for a variety of applications, including:

  • Data Acquisition Systems
  • Precision Instrumentation
  • Active Filters
  • Medical Equipment
  • Automotive Sensors and Controls

In summary, the Maxim Integrated MAX4259EEE-T operational amplifier is a reliable and precise component that offers low voltage offset, low noise, and low input bias current, making it an excellent choice for applications requiring high accuracy and stability. Its single-supply operation and rail-to-rail output capability further enhance its versatility in both single and dual supply configurations.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
Lowest to $4.5864
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3675 $63.6750
23+ $5.2252 $120.1796
35+ $5.0624 $177.1840
48+ $4.8984 $235.1232
61+ $4.7355 $288.8655
82+ $4.2458 $348.1556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess